EN
  • EN
  • DE

UCC28086PW

Part No UCC28086PW
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - DC DC Switching Controllers
Description IC REG CTRLR MULT TOP 8TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Output Type Transistor Driver
Purpose Step-Up/Step-Down
Topology Half-Bridge, Push-Pull
Number of Outputs 2
Output Phases 1
Supply Voltage - Operating 4.1 V to 15 V
Frequency - Switching 200kHz
Duty Cycle (Max) 49%
Synchronous Rectifier Yes
Clock Sync No
Control Features Current Limit, Frequency Control
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 8-TSSOP
Win Source Part Number 048456-UCC28086PW
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian UCC28086PW CAD Model

Description

Product Overview: UCC28086PW from Texas Instruments

The UCC28086PW is a versatile, dual-output, non-synchronous PWM controller designed by Texas Instruments to deliver precision power regulation in a variety of applications. This advanced controller is specifically engineered to facilitate efficient power conversion in systems requiring a compact, high-performance solution.

Key Features

  • Push-Pull Architecture: The UCC28086PW implements a push-pull control scheme which significantly enhances the efficiency of the power conversion process, making it ideal for applications that demand high power density and low heat dissipation.
  • Wide Supply Voltage Range: With an operational voltage range from 8V to 14V, this PWM controller is highly adaptable and can be integrated into a broad spectrum of power systems.
  • Programmable Dead-Time: The ability to program dead-time (the period when both outputs are inactive) allows for fine-tuning of the power stage to optimize performance and minimize cross-conduction losses.
  • High-Frequency Operation: The UCC28086PW can operate at frequencies up to 1MHz, enabling the use of smaller, more efficient transformers and filters, thus reducing the overall size and cost of the power supply.
  • Internal Soft-Start: An integrated soft-start function limits inrush current during startup, enhancing system reliability and extending the lifespan of the power supply components.

Applications

The UCC28086PW's robust feature set makes it suitable for a wide array of applications, including:

  • DC-DC Converters
  • Isolated Power Supplies
  • Telecommunication Equipment
  • Industrial Systems
  • Uninterruptible Power Supplies (UPS)

Package and Quality

This device is offered in a TSSOP-8 (Thin Shrink Small Outline Package) which provides a compact footprint while allowing for adequate thermal performance. The UCC28086PW is also characterized for operation from -40°C to +105°C, ensuring reliable performance across a wide range of environmental conditions. As with all Texas Instruments products, the UCC28086PW is manufactured to the highest quality standards, ensuring dependable operation in critical applications.

You May Also Be Interested in

Microchip Technology
IC REG CTRLR SEPIC 20SSOP
Need more? Email Us
Texas Instruments
IC REG CTRLR BST FLYBK CM 14SOIC
Need more? Email Us
Analog Devices Inc.
IC REG CTRLR BUCK 16QSOP
Need more? Email Us
Texas Instruments
Need more? Email Us
Intersil
SWITCHING CONTROLLER, VOLTAGE-MO
Need more? Email Us
Renesas Electronics America
IC REG CTRLR MULT TOPOLOGY 8SOIC
Lowest to $29.3234
Texas Instruments
IC REG CTRLR MULT TOP 14SOIC
Need more? Email Us
Microchip Technology
HIGH VOLTAGE SYNCHRONOUS BUCK CO
Need more? Email Us
Texas Instruments
UC2875-EP ENHANCED PRODUCT PHASE
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $6.3378 $50.7024
20+ $5.2003 $104.0060
30+ $5.0378 $151.1340
42+ $4.8753 $204.7626
54+ $4.7128 $254.4912
72+ $4.2252 $304.2144
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,734 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess