EN
  • EN
  • DE

UCC2809PWTR-1

Part No UCC2809PWTR-1
Manufacturer Texas Instruments
Catalog PMIC - AC DC Converters, Offline Switchers
Description Economy Primary Side Controller
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Reel - TR
Output Isolation Isolated
Internal Switch(s) No
Topology Boost, Flyback, Forward
Voltage - Start Up 10V
Supply Voltage 8 V ~ 19 V
Duty Cycle 70%
Frequency - Switching 1MHz
Control Features Frequency Control, Soft Start
Operating Temperature Range -55°C ~ 150°C (TJ)
Package 8-TSSOP (0.173", 4.40mm Width)
Manufacturer Package 8-TSSOP
Mounting SMD
Win Source Part Number 1276239-UCC2809PWTR-1
Manufacturer Homepage www.ti.com
Family Name UCC2809-1
Introduction Date December 01, 2004
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date 2028
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian UCC2809PWTR-1 CAD Model

Description

Overview of Texas Instruments UCC2809PWTR-1

The Texas Instruments UCC2809PWTR-1 is a versatile, low-power, BiCMOS current-mode PWM controller designed for a wide range of power supply applications. It is particularly well-suited for off-line and DC-to-DC converter configurations, offering both flexibility and reliability for designers looking to optimize their power systems.

Key Features

  • Current Mode Control: This feature provides improved transient response, simplified loop compensation, and robust overload protection.
  • Low Startup and Operating Current: The device requires a low startup current (typically 0.5 µA) and operating current (typically 2.5 mA), making it ideal for energy-efficient applications.
  • High Frequency Operation: Capable of operating at up to 1 MHz, the UCC2809PWTR-1 allows for smaller, less expensive passive components, reducing overall system size and cost.
  • Programmable Soft Start: This function reduces stress on the input power source by gradually increasing the controller output at startup, thereby preventing large inrush currents.

Applications

With its robust feature set, the UCC2809PWTR-1 is suitable for a variety of applications, including:

  • AC-DC power supplies
  • Isolated and non-isolated DC-DC converters
  • Power supplies for telecom, consumer electronics, and industrial systems
  • LED drivers and battery chargers

Quality and Reliability

Texas Instruments is known for their commitment to quality and the UCC2809PWTR-1 is no exception. It is designed to meet the rigorous demands of modern electronic systems, ensuring long-term reliability and performance.

Package and Availability

The UCC2809PWTR-1 comes in a TSSOP-8 (Thin Shrink Small Outline Package) which is ideal for space-constrained applications. The device is available in tape and reel form, facilitating efficient handling and manufacturing processes.

For designers seeking a reliable and efficient PWM controller, the Texas Instruments UCC2809PWTR-1 offers the features and performance needed to create advanced power supply solutions.

You May Also Be Interested in

STMicroelectronics
IC OFFLINE SW MULT TOP 10SSOP / Converter Offline Buck, Buck-Boost, Flyback Topology 120kHz 10-SSOP
Lowest to $1.1550
Chipown
200mA 820V 3.3V~24V SOP-7 AC DC Converters, Offline Switchers RoHS
Lowest to $0.1805
Microne
Converter Offline Flyback Topology 52kHz~66kHz SOP-6-150mil
Lowest to $0.0903
Fremont Micro Devices USA
IC OFFLINE SWITCH FLYBACK 8SOIC
Need more? Email Us
Shenzhen Sunmoon Microelectronics Co., Ltd.
Converter Offline Buck Topology 60kHz DIP-8
Lowest to $0.4399
Dongke Semiconductor (Anhui) Co., Ltd
Converter Offline Flyback Topology 61kHz~69kHz DIP-8
Lowest to $0.3822
STMicroelectronics
ADVANCED QUASI-RESONANT OFFLINE
Need more? Email Us
Dongke Semiconductor (Anhui) Co., Ltd
Converter Offline Flyback Topology 60kHz~70kHz DIP-8
Lowest to $0.2933
Infineon Technologies
10V~25.5V 800V Flyback DIP-7 AC DC Converters, Offline Switchers RoHS
Lowest to $2.9105

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess