EN
  • EN
  • DE

MAX2077CTN+

Part No MAX2077CTN+
Manufacturer Maxim Integrated
Catalog Linear - Amplifiers - Special Purpose
Description Octal-Channel Ultrasound Front-End | IC OCT ULTRASOUND FRONTEND 56QFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Tube
Type Ultrasound Receivers
Applications Medical Ultrasound Imaging, Sonar
Mounting Style SMD
Manufacturer Package 56-WFQFN Exposed Pad
Supplier Device Package 56-TQFN (8x8)
Family Part Number MAX2077
Manufacturer Pack Quantity 20
MSL Level 1 (Unlimited)
Win Source Part Number 1212614-MAX2077CTN+
Manufacturer Homepage www.maxim-ic.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX2077CTN+ CAD Model

Description

Maxim Integrated's MAX2077CTN+ Ultrasound Transceiver

The MAX2077CTN+ is a cutting-edge ultrasound transceiver integrated circuit developed by Maxim Integrated, a leader in analog and mixed-signal engineering. This versatile component is designed to streamline the design of medical ultrasound imaging systems, offering a compact and power-efficient solution for high-resolution diagnostic applications.

At the heart of the MAX2077CTN+ is an advanced transceiver architecture that supports a wide range of probe types and frequencies, enabling it to cater to various imaging requirements. The device integrates both transmit and receive functions, reducing system complexity and footprint by minimizing the number of external components required.

Key Features:

  • High-Performance Architecture: The transceiver provides exceptional image quality with its low-noise receiver and high-voltage transmitter circuits, ensuring clear and detailed images crucial for accurate diagnostics.
  • Integrated Beamforming: With built-in beamforming capabilities, the MAX2077CTN+ simplifies the design of ultrasound systems by handling the complex processing required for focusing and steering ultrasound beams.
  • Flexible Power Management: The device offers various power-saving modes, making it an energy-efficient choice for portable and battery-operated ultrasound equipment.
  • Compact Packaging: Housed in a compact 56-pin TQFN package, the MAX2077CTN+ saves valuable board space, which is particularly beneficial for sleek, modern ultrasound designs.
  • Robust Interface: The transceiver features a robust serial interface for straightforward integration with microcontrollers and digital signal processors, facilitating ease of use and rapid development cycles.

Applications:

  • Medical Ultrasound Imaging Systems
  • Portable and Handheld Ultrasound Devices
  • Point-of-Care Ultrasound Equipment

The MAX2077CTN+ transceiver from Maxim Integrated represents a significant step forward in ultrasound technology. Its integration of multiple functions into a single chip not only conserves space but also enhances overall system reliability and performance. Whether for traditional cart-based systems or innovative portable devices, the MAX2077CTN+ is an excellent choice for developers looking to create the next generation of medical ultrasound imaging solutions.

You May Also Be Interested in

MACOM Technology Solutions
IC LIMITING AMP 16QFN
Need more? Email Us
Microchip Technology
IC LIMIT AMP 10MSOP
Need more? Email Us
Skyworks Solutions Inc.
AUTOMOTIVE ISOLATED VOLTAGE SENS
Lowest to $1.6008
Diodes Incorporated
AUDIO LOW VOLT U-QFN2020-10 T&R
Lowest to $0.6186
MACOM Technology Solutions
IC AMP OPTICAL POST MMIC 16QFN
Need more? Email Us
Texas Instruments
Variable Gain Amplifier IC Signal Processing 54-WQFN (10x5.5)
Lowest to $23.3122
MACOM Technology Solutions
IC POSTAMPLIFIER 16SOIC
Need more? Email Us
MACOM Technology Solutions
IC AMPLIFIER 16BCC
Need more? Email Us
NOVOSENSE
ISO V-SENSING AMPLIFIER
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.8016
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $64.8821 $64.8821
3+ $53.2374 $159.7122
4+ $51.5731 $206.2924
5+ $49.9099 $249.5495
6+ $48.2455 $289.4730
9+ $43.2548 $389.2932
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,700 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess