EN
  • EN
  • DE

UCC2809PWTR-1G4

Part No UCC2809PWTR-1G4
Manufacturer Texas Instruments
Catalog PMIC - AC DC Converters, Offline Switchers
Description Economy Primary Side Controller
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Reel - TR
Output Isolation Isolated
Internal Switch(s) No
Topology Boost, Flyback, Forward
Voltage - Start Up 10V
Supply Voltage 8 V ~ 19 V
Duty Cycle 70%
Frequency - Switching 1MHz
Control Features Frequency Control, Soft Start
Operating Temperature Range -55°C ~ 150°C (TJ)
Package 8-TSSOP (0.173", 4.40mm Width)
Manufacturer Package 8-TSSOP
Mounting SMD
Win Source Part Number 1276240-UCC2809PWTR-1G4
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Family Name UCC2809-1
Introduction Date December 01, 2004
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian UCC2809PWTR-1G4 CAD Model

Description

Overview of Texas Instruments UCC2809PWTR-1G4

The UCC2809PWTR-1G4 is a sophisticated power management integrated circuit (IC) from Texas Instruments (TI), designed to provide efficient and reliable control for power supply systems. This versatile IC is particularly suitable for applications requiring low-power operation and enhanced power supply functionality. It's a part of the UCC2809x family of low-power BiCMOS current-mode PWM controllers.

Key Features

  • Flexible Power Supply Design: The UCC2809PWTR-1G4 is engineered to accommodate a wide range of power supply topologies, including boost, flyback, and forward converters, making it a flexible choice for various design requirements.
  • Energy Efficient: With its BiCMOS technology, the device offers low startup and operating currents, which translates to reduced power consumption and increased efficiency in power supply systems.
  • Enhanced Performance: The IC features a current-mode control scheme that provides fast response to load changes, improving the overall performance and stability of the power supply.
  • Protection Features: It incorporates multiple protection mechanisms such as overcurrent protection and thermal shutdown to ensure the safety and longevity of the power supply system.

Applications

The UCC2809PWTR-1G4 is optimized for a variety of applications where efficient power management is crucial. These include:

  • Offline Power Supplies
  • DC-DC Converters
  • Telecommunication Equipment
  • Portable Devices
  • Green Electronics

Product Specifications

  • Package: The device is available in a TSSOP-8 package, which is suitable for surface mount technology (SMT) and occupies minimal space on a printed circuit board (PCB).
  • Temperature Range: It operates over an industrial temperature range, ensuring reliability across various environmental conditions.
  • Switching Frequency: The UCC2809PWTR-1G4 offers a programmable switching frequency, allowing designers to optimize the power supply for specific applications.

Overall, the Texas Instruments UCC2809PWTR-1G4 represents a reliable and efficient solution for designers looking to enhance the performance and efficiency of their power management systems. Its robust feature set and flexible design options make it a go-to choice for a wide array of electronic applications.

You May Also Be Interested in

Dongke Semiconductor (Anhui) Co., Ltd
Converter Offline Flyback Topology 61kHz~69kHz DIP-8
Lowest to $0.2557
Power Integrations
IC OFFLINE SW MULT TOP 24INSOP
Lowest to $2.8151
Infineon Technologies
100kHz 39W 10V~25.5V 800V Flyback DIP-7 AC DC Converters, Offline Switchers RoHS
Lowest to $5.8209
ON Semiconductor
IC OFFLINE SWITCH FLYBACK 7DIP
Need more? Email Us
Chipown
200mA 820V 3.3V~24V SOP-7 AC DC Converters, Offline Switchers RoHS
Lowest to $0.1805
STMicroelectronics
ADVANCED QUASI-RESONANT OFFLINE
Need more? Email Us
EG Micro
58.2kHz~61.8kHz 600V 7.5V~20V Half-Bridge SOP-16 AC DC Converters, Offline Switchers RoHS
Lowest to $0.4985
HGSEMI
Converter Offline 100Hz~500kHz DIP-16
Lowest to $0.2765
Texas Instruments
IC OFFLINE SWITCH FLYBACK 7SOIC
Lowest to $2.0374

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess