EN
  • EN
  • DE

UCC2810DWTRG4

Part No UCC2810DWTRG4
Manufacturer Texas Instruments
Catalog PMIC - AC DC Converters, Offline Switchers
Description DUAL CHANNEL SYNCHRONIZED CURRENT-MODE PWM
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Reel - TR
Output Isolation Isolated
Internal Switch(s) No
Topology Boost, Flyback, Forward
Voltage - Start Up 11.3V
Supply Voltage 8.3 V ~ 11 V
Duty Cycle 49%
Frequency - Switching 1MHz
Control Features Frequency Control, Sync
Operating Temperature Range 0°C ~ 70°C (TA)
Package 16-SOIC (0.295", 7.50mm Width)
Manufacturer Package 16-SOIC
Mounting SMD
Win Source Part Number 1276242-UCC2810DWTRG4
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Balance
Family Name UCC2810
Introduction Date January 01, 2005
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian UCC2810DWTRG4 CAD Model

Description

Product Overview: UCC2810DWTRG4 by Texas Instruments

The UCC2810DWTRG4 is a high-performance, BiCMOS current-mode PWM controller from Texas Instruments, designed for a wide range of power conversion applications. This advanced IC is engineered to deliver precise power regulation, exceptional efficiency, and enhanced system reliability. It is particularly suited for off-line and DC-to-DC converter applications that demand high quality and reliability.

Key Features

  • High-Performance Operation: With its BiCMOS design, the UCC2810DWTRG4 offers faster response times and reduced power consumption compared to traditional CMOS or bipolar technologies.
  • Current-Mode Control: This feature provides inherent line feed-forward, cycle-by-cycle current limiting, and ease of loop compensation, which are essential for stable and responsive power supply designs.
  • Wide Range of Operation: The device operates at up to 1MHz, enabling the use of smaller external components and resulting in compact power supply designs.
  • Versatile Supply Voltage: It is designed to work over a wide supply voltage range, accommodating various application requirements.
  • Robust Protection Features: The UCC2810DWTRG4 includes under-voltage lockout, over-current protection, and thermal shutdown to safeguard the system under extreme conditions.

Applications

The UCC2810DWTRG4 is ideal for a multitude of applications that require efficient power management, including:

  • AC-DC Power Supplies
  • Isolated and Non-Isolated DC-DC Converters
  • Power Supplies for Telecom and Datacom Applications
  • Industrial Power Systems
  • Switching Power Supplies

Quality and Reliability

Texas Instruments is renowned for its commitment to quality and reliability, and the UCC2810DWTRG4 is no exception. It undergoes rigorous testing and quality assurance processes to ensure it meets the high standards expected by industry professionals. Whether you're designing power systems for commercial or industrial applications, you can trust this PWM controller to perform consistently under varying conditions.

Package and Availability

The UCC2810DWTRG4 is available in a surface-mount SOIC-16 package, providing a compact footprint for space-constrained applications. It is also offered in tape and reel packaging, facilitating efficient assembly for high-volume production. For pricing, availability, and ordering information, please visit the Texas Instruments website or contact an authorized distributor.

You May Also Be Interested in

Diodes Incorporated
IC REG CONTROLLER ACDC
Lowest to $0.2610
Fairchild/ON Semiconductor
IC OFFLINE SWITCH HALF BRIDGE / Converter Offline Topology
Lowest to $27.4694
ON Semiconductor
IC OFFLINE SWITCH / Converter Offline Topology
Lowest to $0.6255
Fairchild/ON Semiconductor
SECONDARY SIDE PWM CONTROLLER / Converter Offline Topology
Need more? Email Us
Fairchild/ON Semiconductor
IC OFFLINE SWITCH / Converter Offline Topology
Lowest to $4.8914
Renesas Electronics America
IC OFFLINE SW FLYBACK SOT23-5
Lowest to $0.2945
Sanken
Converter Offline Flyback Topology 60kHz ~ 74kHz TO-220F-6L
Need more? Email Us
Renesas Electronics America
IC OFFLINE SW FLYBACK SOT23-5
Lowest to $0.3361
Fairchild/ON Semiconductor
IC OFFLINE SWITCH 7DIP
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $7.5272 $52.6904
17+ $6.1762 $104.9954
26+ $5.9832 $155.5632
35+ $5.7902 $202.6570
45+ $5.5972 $251.8740
60+ $5.0182 $301.0920
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,900 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess