EN
  • EN
  • DE

UCC2813PWTR-3

Part No UCC2813PWTR-3
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - DC DC Switching Controllers
Description Current Mode PWM Controller 1A 1000kHz 8-Pin TSSOP T/R / IC REG CTRLR MULT TOP 8TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Output Type Transistor Driver
Purpose Step-Up, Step-Up/Step-Down
Topology Boost, Flyback, Forward Converter
Number of Outputs 1
Output Phases 1
Supply Voltage - Operating 3.6 V to 12 V
Duty Cycle (Max) 99%
Synchronous Rectifier No
Clock Sync No
Control Features Frequency Control
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 8-TSSOP
Win Source Part Number 1115819-UCC2813PWTR-3
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Family Name UCC2813-3
Introduction Date December 01, 2004
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian UCC2813PWTR-3 CAD Model

Description

The UCC2813PWTR-3 is a highly integrated and efficient low-power PWM controller from Texas Instruments, designed for a wide range of power supply applications. This advanced component is part of the UCC28C series, which is known for its versatility and reliability in managing power conversion and regulation tasks.

Key Features

  • Optimized for Off-line and DC-to-DC Converters: This PWM controller is ideal for off-line and DC-to-DC converter applications, providing stable and efficient power management.
  • Low Start-Up and Operating Current: The UCC2813PWTR-3 boasts a low start-up current of less than 0.5mA and an operating current of 2.5mA, making it an energy-efficient choice for modern electronic applications.
  • Trimmed Oscillator Discharge Current: The oscillator discharge current is precisely trimmed to ensure consistent and accurate timing parameters, enhancing the performance of the power supply.
  • Current Sense Discharge Transistor: A built-in discharge transistor for the current sense comparator provides a direct path for rapid discharge of the current sensing capacitor, which improves response time and reliability.
  • Automatic Feed-Forward Compensation: This feature helps in compensating for input voltage variations without the need for external components, simplifying the design and reducing the bill of materials.
  • High Current Totem Pole Output: The device is equipped with a high-current totem pole output capable of sourcing and sinking up to 1A, suitable for driving power MOSFETs or IGBTs directly.
  • Frequency Jittering for Lower EMI: The UCC2813PWTR-3 includes frequency jittering, which helps to spread the electromagnetic interference (EMI) spectrum, reducing the peak EMI generated by the power supply.

Applications

The UCC2813PWTR-3 is widely used in various applications that require efficient power management. It is suitable for:

  • AC-DC Power Supplies
  • Isolated and Non-Isolated Converters
  • Power Adapters
  • Telecom Power Supplies
  • DC-DC Modules
  • LED Drivers

Package and Quality

The UCC2813PWTR-3 is available in a 14-pin TSSOP (Thin Shrink Small Outline Package) that is RoHS compliant and designed for surface-mount technology (SMT). Texas Instruments ensures high standards of quality and reliability for all its products, and this PWM controller is no exception, making it a trusted choice for engineers and designers in the industry.

You May Also Be Interested in

Microchip Technology
IC REG CTRLR MULT TOPOLOGY 8MSOP
Need more? Email Us
Microchip Technology
IC REG CTRLR MULT TOP 14SOIC
Need more? Email Us
Texas Instruments
IC REG CTRLR BUCK PMBUS 48VQFN
Need more? Email Us
Microchip Technology
IC REG CTRLR MULT TOPOLOGY 8DFN
Need more? Email Us
Intersil
SWITCHING CONTROLLER
Need more? Email Us
Intersil
SWITCHING CONTROLLER, CURRENT/VO
Need more? Email Us
Texas Instruments
TL594 PWM CONTROLLER
Need more? Email Us
Microchip Technology
IC REG CTRLR SEPIC 20TSSOP
Need more? Email Us
Power Integrations
IC REG CTRLR MULT TOP ESIP-16F
Lowest to $11.9350

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.8211
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767

Pricing & Ordering

Quantity Unit Price Ext. Price
15+ $3.4445 $51.6675
36+ $2.8263 $101.7468
55+ $2.7380 $150.5900
76+ $2.6497 $201.3772
98+ $2.5613 $251.0074
131+ $2.2964 $300.8284
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 13,970 pieces
MOQ: 15 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess