The TPS650944A0RSKT is a highly integrated power management IC (PMIC) from Texas Instruments, designed to cater to the needs of various applications, including notebooks, tablets, and other portable electronics that require efficient power regulation. This advanced power solution is designed to simplify system design and enhance performance with its multiple integrated features.
Key Features:
- Multi-Channel Support: The TPS650944A0RSKT comes with several buck converters and LDOs (Low-Dropout Regulators), which provide multiple power rails for various system components.
- Programmable Voltage: Users can program the output voltage of the buck converters through the I2C interface, allowing for dynamic voltage scaling to optimize power consumption.
- Power Sequencing: Integrated power sequencing ensures that each power rail is activated in the correct order, which is crucial for system stability and reliability.
- High Efficiency: The device features high-efficiency switching regulators, which reduce power loss and improve battery life in portable applications.
- Thermal Management: Over-temperature protection is included to safeguard the device and the system from overheating.
- Compact Packaging: The TPS650944A0RSKT is available in a small footprint package, which is ideal for space-constrained applications.
Applications:
The versatility of the TPS650944A0RSKT makes it suitable for a wide range of applications. It is particularly well-suited for powering multi-core processors, FPGAs, and other digital loads that require multiple power domains with tight voltage and current regulation.
Technical Specifications:
- Input Voltage Range: Suitable for systems with a 3V to 17V input voltage range.
- Multiple Output Channels: Includes 6 buck converters and 11 LDOs.
- Communication Interface: Features an I2C interface for programming and control.
- Package: Housed in a 64-pin VQFN (RSK) package.
With its comprehensive feature set and Texas Instruments' reputation for quality and reliability, the TPS650944A0RSKT is a top choice for designers looking to streamline their power management solutions.