EN
  • EN
  • DE

UCC2818DG4

Part No UCC2818DG4
Manufacturer Texas Instruments
Catalog PMIC - PFC (Power Factor Correction)
Description BiCMOS POWER FACTOR PREREGULATOR
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Tube
Mode Average Current
Frequency - Switching 6kHz ~ 220kHz
Current - Startup 150μA
Operating Supply Voltage 12 V ~ 17 V
Operating Temperature Range -40°C ~ 85°C
Mounting SMD
Package 16-SOIC (0.154", 3.90mm Width)
Manufacturer Package 16-SOIC
Win Source Part Number 1276260-UCC2818DG4
Manufacturer Homepage www.ti.com
Family Name UCC2818
Introduction Date May 07, 2005
ECCN EAR99
Country of Origin Mexico
Halogen Free Compliant
Estimated EOL Date 2028
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian UCC2818DG4 CAD Model

Description

The UCC2818DG4 is a versatile Power Factor Correction (PFC) controller IC designed and manufactured by Texas Instruments. This integrated circuit is specifically engineered to enhance the power factor of AC-DC power systems. By implementing the UCC2818DG4, designers can ensure that energy is utilized more efficiently, leading to reduced power costs and a lighter environmental footprint.

Key Features

  • Advanced Control: The UCC2818DG4 employs average current mode control for precise power regulation. This method provides superior line and load transient response, ensuring stable operation under varying conditions.
  • Wide Range of Operation: With an operating voltage range from 10.8V to 20V, the device is flexible for use in a variety of power systems, accommodating different power levels and application requirements.
  • Programmable Switching Frequency: Users can set the switching frequency anywhere from 16kHz to 250kHz, allowing for optimization of efficiency and component size based on the specific application needs.
  • Soft Start Capability: The IC includes a soft-start feature that gradually ramps up the output voltage, minimizing stress on the power supply during startup and extending the life of the system.
  • Low Power Standby Mode: The UCC2818DG4 supports a low-power standby mode, contributing to energy savings during idle periods.

Applications

The Texas Instruments UCC2818DG4 is ideal for a wide range of applications where power factor correction is necessary. It is commonly used in:

  • AC-DC power supplies for personal computers, servers, and telecom systems
  • Industrial power systems requiring high efficiency
  • Power supplies for consumer electronics such as TVs and audio equipment
  • Electronic ballasts for lighting systems

Quality and Reliability

As with all Texas Instruments products, the UCC2818DG4 is built to high-quality standards. The device is offered in a SOIC-16 package, ensuring robustness and ease of integration into existing and new designs. TI's commitment to quality means that the UCC2818DG4 is a reliable choice for designers looking to enhance power factor correction in their power supply designs.

You May Also Be Interested in

Power Integrations
IC PFC CTRLR CCM 123KHZ 16ESIP
Need more? Email Us
Unitrode
1.5A, 120KHZ BIPOLAR, PQCC20
Need more? Email Us
Unitrode
UCC28513 ADVANCED PFC/PWM COMBIN
Lowest to $9.0197
Power Integrations
IC PFC CTRLR CCM 123KHZ 16ESIP
Need more? Email Us
Infineon Technologies
IC PFC CTRLR CRM 8SOIC / PFC IC Critical Conduction (CRM) 8-SOIC
Lowest to $2.6115
Power Integrations
IC PFC CTRLR CCM 123KHZ 16ESIP
Need more? Email Us
Infineon Technologies
IC PFC CTRLR DCM 8DIP
Lowest to $1.3679
Fairchild/ON Semiconductor
IC REG LIN POWER FACTOR CONTRLR
Lowest to $19.8741
Fairchild/ON Semiconductor
CRITICAL CONDUCTION MODE PFC CON / PFC IC
Lowest to $7.3955

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4752
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $7.0904 $56.7232
18+ $5.8178 $104.7204
27+ $5.6360 $152.1720
37+ $5.4542 $201.8054
48+ $5.2724 $253.0752
64+ $4.7270 $302.5280
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,940 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess