EN
  • EN
  • DE

UCC284DPTR-5

Part No UCC284DPTR-5
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LDO -5V 0.5A 8SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Output Type Fixed
Number of Regulators 1
Maximum Input Voltage -15V
Nominal Output Voltage (Min/Fixed) -5V
Dropout Voltage-Max 0.5V @ 500mA
Output Current 500mA
Operating Supply Current 250μA
Control Features Enable
Protection Features Over Temperature, Short Circuit, Under Voltage Lockout (UVLO)
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 8-SOIC
Win Source Part Number 1115858-UCC284DPTR-5
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian UCC284DPTR-5 CAD Model

Description

Overview of Texas Instruments UCC284DPTR-5

The Texas Instruments UCC284DPTR-5 is a highly efficient, low dropout (LDO) linear voltage regulator optimized for fast transient response. It is designed to deliver a fixed output voltage of 5V with an input voltage range from 2.7V to 7V, making it suitable for a wide array of applications, from consumer electronics to industrial systems. The device is available in a compact surface-mount package, ensuring a minimal footprint on the PCB.

Key Features

  • Output Voltage: The UCC284DPTR-5 provides a stable 5V output, which is critical for consistent performance in electronics that require precise voltage regulation.
  • Dropout Voltage: This LDO regulator boasts a low dropout voltage, which enhances its efficiency and allows it to maintain output regulation with minimal input-to-output voltage differential.
  • Current Capacity: The device can supply up to 500 mA of output current, catering to a broad range of power requirements for various circuits.
  • Thermal Protection: Integrated thermal shutdown functionality ensures the device operates within safe temperature limits, thereby protecting the regulator and the overall system from overheating.
  • Overcurrent Protection: The UCC284DPTR-5 includes overcurrent protection, which helps prevent damage to the device and the downstream components in the event of a fault condition.

Applications

The versatility of the UCC284DPTR-5 makes it an ideal choice for several applications, including:

  • Portable Electronics
  • Power Supplies
  • Post-Regulation for Switching Supplies
  • Consumer Electronics
  • Industrial Equipment

Package and Reliability

The UCC284DPTR-5 is offered in a TSSOP-8 (Thin Shrink Small Outline Package) which is designed for space-constrained applications. The package ensures a compact design while providing adequate thermal performance for the regulator. Texas Instruments' commitment to quality means that this voltage regulator is manufactured to high reliability standards, ensuring stable performance over its operational lifespan.

With its combination of features, the UCC284DPTR-5 from Texas Instruments stands out as a robust and reliable solution for applications requiring efficient voltage regulation with a quick transient response.

You May Also Be Interested in

Texas Instruments
IC REG LDO 5V 1.5A SOT223-5
Need more? Email Us
Texas Instruments
IC REG LDO 1.8V 1.5A DDPAK
Lowest to $3.1315
Microchip Technology
IC REG LDO 3.6V 80MA SOT143
Need more? Email Us
Panasonic
Need more? Email Us
Texas Instruments
IC REG LDO 1.75V/2.95V 5DSBGA
Lowest to $1.1477
ON Semiconductor
IC REG LDO 10V 0.1A 8SOIC
Lowest to $2.1298
Panasonic
Need more? Email Us
SII Semiconductor Corporation
HIGH RIPPLE-REJECTION AND LOW DROPOUT HIGH OUTPUT CURRENT CMOS VOLTAGE REGULATOR
Lowest to $0.3860
Intersil
IC REG LDO ADJ 3A 10DFN
Lowest to $1.3746

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $14.8000 $59.2000
9+ $12.1436 $109.2924
13+ $11.7641 $152.9333
18+ $11.3846 $204.9228
23+ $11.0052 $253.1196
31+ $9.8667 $305.8677
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 905 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess