EN
  • EN
  • DE

UCC28513DW

Part No UCC28513DW
Manufacturer Texas Instruments
Catalog PMIC - PFC (Power Factor Correction)
Description ADVANCED PFC/PWM COMBINATION CONTROLLERS
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Tube
Mode Average Current
Frequency - Switching 200kHz
Current - Startup 100μA
Operating Supply Voltage 9.7 V ~ 18 V
Operating Temperature Range -40°C ~ 105°C
Mounting SMD
Package 20-SOIC (0.295", 7.50mm Width)
Manufacturer Package 20-SOIC
Win Source Part Number 1276289-UCC28513DW
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Application Field Used in Power Management
Family Name UCC2851
Introduction Date February 15, 2004
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian UCC28513DW CAD Model

Description

The UCC28513DW from Texas Instruments is a sophisticated piece of technology designed for power supply applications. This advanced PWM (Pulse Width Modulation) controller integrates multiple features to enhance the performance and efficiency of power systems. Its primary use is in power converters and adapters, where it helps to regulate the output voltage and current to precise levels.

Key Features

  • Wide Input Voltage Range: The UCC28513DW is capable of handling a broad range of input voltages, making it versatile for various applications.
  • Energy Efficient: With its ability to provide high efficiency across a wide load range, this controller helps in reducing power loss and improving overall system efficiency.
  • Advanced Control: It comes with an integrated PWM controller that allows for precise control over the power conversion process, leading to stable and reliable power output.
  • Flexible Operation Modes: The device supports multiple operation modes, including both continuous and discontinuous conduction modes, which can be selected based on the specific requirements of the application.
  • Overcurrent Protection: The UCC28513DW is equipped with features to protect against overcurrent conditions, enhancing the safety and longevity of the power system.

Applications

The UCC28513DW is ideal for a wide range of applications, including:

  • AC/DC power supplies
  • Isolated and non-isolated converters
  • Power adapters for consumer electronics
  • Telecommunication equipment power supplies
  • Industrial power systems

Product Specifications

The UCC28513DW comes in a surface-mount package, specifically a 16-pin SOIC (Small Outline Integrated Circuit) form factor, which allows for compact PCB (Printed Circuit Board) design and easy integration into various electronic systems.

Quality and Reliability

As with all Texas Instruments products, the UCC28513DW is manufactured to meet high-quality standards, ensuring reliability and performance consistency. It is designed to withstand harsh industrial environments and maintain functionality over a wide temperature range.

For detailed technical specifications, application notes, and support documentation, customers are encouraged to visit the Texas Instruments official website or contact their support team.

You May Also Be Interested in

ON Semiconductor
IC PFC CTRLR CRM 20SOIC
Need more? Email Us
ON Semiconductor
IC REG LINEAR / PFC IC
Need more? Email Us
Power Integrations
IC PFC CTRLR CCM 123KHZ 16ESIP
Need more? Email Us
Renesas Electronics America
IC REG LIN SWITCHING REG/CNTRLR / PFC IC
Need more? Email Us
ON Semiconductor
IC REG LINEAR / PFC IC
Need more? Email Us
Texas Instruments
IC PFC CTR AVERAGE 220KHZ 16SOIC
Lowest to $11.3963
NXP / Nexperia
PFC CONTROLLER / PFC IC
Lowest to $0.4717
NXP / Nexperia
IC PFC CTRLR DCM 8SO
Lowest to $3.1289
Fairchild/ON Semiconductor
POWER FACTOR CONTROLLER W/POST R
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess