EN
  • EN
  • DE

UCC28720D

Part No UCC28720D
Manufacturer Texas Instruments
Catalog PMIC - AC DC Converters, Offline Switchers
Description Constant-Voltage, Constant-Current Controller With Primary-Side Regulation | IC REG CTRLR FLYBK ISO 7SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube
Output Isolation Isolated
Internal Switch(s) No
Topology Flyback
Voltage - Start Up 21V
Supply Voltage 9V ~ 35V
Switching Frequency 650Hz ~ 80kHz
Fault Protection Current Limiting, Over Voltage
Temperature Range - Operating -40°C ~ 125°C
Manufacturer Package 8-SOIC , 7 Leads
Supplier Device Package 7-SOIC
Mounting Style SMD
Family Part Number UCC28720
Manufacturer Pack Quantity 75
MSL Level 1 (Unlimited)
Win Source Part Number 1276305-UCC28720D
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian UCC28720D CAD Model

Description

Introducing the UCC28720D Flyback Power Controller from Texas Instruments

The UCC28720D, from the renowned semiconductor manufacturer Texas Instruments (TI), is a state-of-the-art flyback power controller designed to enhance the performance and efficiency of AC/DC power supplies. This advanced controller integrates multiple features to provide a compact and energy-efficient solution for a wide range of applications, including power adapters, smart appliances, and auxiliary power supplies.

Optimized for Efficiency and Reliability

At the heart of the UCC28720D is TI's proprietary Constant-Voltage, Constant-Current (CV/CC) control algorithm, which ensures precise output regulation for both voltage and current. The device operates in quasi-resonant mode, which reduces switching losses by allowing the power switch to turn on at the valley of the resonant ringing, thus minimizing the turn-on stress and enhancing overall system efficiency.

Advanced Features for Enhanced Performance

The UCC28720D boasts an array of features designed to improve user experience and safety. Its no-load power consumption is impressively low, meeting stringent global energy standards. The controller also includes programmable cable compensation, which helps maintain accurate output voltage despite line impedance variations. This is particularly useful for applications requiring long cables or where load conditions can vary significantly.

Built-in Protection Mechanisms

Safety is a top priority for any power management device, and the UCC28720D excels in this regard. It incorporates multiple protection features to safeguard the system under abnormal conditions. Over-temperature, over-voltage, over-current, and short-circuit protections are all built into the controller to ensure reliable operation and prevent damage to the end application. Additionally, the device has an integrated VDD under-voltage lockout (UVLO) which ensures proper operation by disabling the controller if the supply voltage drops below a safe threshold.

Compact and Flexible Design

Designed to support a wide input voltage range, the UCC28720D is suitable for global use. Its compact SOIC-7 package allows for a small PCB footprint, making it an excellent choice for space-constrained applications. Moreover, the controller is compatible with a variety of transformer designs, enabling flexibility in meeting specific design requirements.

With the UCC28720D, Texas Instruments continues to demonstrate its commitment to developing innovative power management solutions that meet the evolving needs of modern electronics.

You May Also Be Interested in

Renesas Electronics America
IC OFFLINE SW FLYBACK SOT23-6
Lowest to $0.2691
Renesas Electronics America
IC OFFLINE SW FLYBACK SOT23-6
Lowest to $0.4180
Fairchild/ON Semiconductor
HIGHLY INTEGRATED GREEN-MODE PWM / Converter Offline Topology
Lowest to $1.2913
STMicroelectronics
IC OFFLINE SWITCH FLYBACK 16SO
Lowest to $0.4204
Diodes Incorporated
IC REG CONTROLLER ACDC
Lowest to $0.1640
Power Integrations
IC OFFLINE SWITCH MULT TOP 8SMD
Need more? Email Us
Renesas Electronics America
IC OFFLINE SW FLYBACK SOT23-5
Lowest to $0.2945
Fairchild/ON Semiconductor
IC OFFLINE SWITCH HALF BRIDGE / Converter Offline Topology
Lowest to $27.4694
Diodes Incorporated
IC REG CONTROLLER ACDC
Lowest to $6.5223

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
45+ $1.1384 $51.2280
110+ $0.9341 $102.7510
170+ $0.9049 $153.8330
230+ $0.8757 $201.4110
300+ $0.8465 $253.9500
400+ $0.7590 $303.6000
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,988 pieces
MOQ: 45 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess