EN
  • EN
  • DE

UCC2891PWR

Part No UCC2891PWR
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - DC DC Switching Controllers
Description CURRENT-MODE ACTIVE CLAMP PWM CONTROLLER
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Reel - TR
Output Type Transistor Driver
Function Step-Up/Step-Down
Output Configuration Positive, Isolation Capable
Topology Flyback, Forward Converter
Number of Outputs 1
Output Phases 1
Supply Voltage 8.5 V ~ 16 V
Frequency - Switching 250kHz
Duty Cycle (Maximum) 70%
Synchronous Rectifier No
Clock Sync Yes
Control Features Current Limit, Enable, On Time Control, Ramp, Soft Start
Operating Temperature Range -40°C ~ 85°C (TA)
Package 16-TSSOP (0.173", 4.40mm Width)
Manufacturer Package 16-TSSOP
Win Source Part Number 1276315-UCC2891PWR
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Family Name UCC2891
Introduction Date March 01, 2005
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian UCC2891PWR CAD Model

Description

Product Overview: Texas Instruments UCC2891PWR

The UCC2891PWR from Texas Instruments is a sophisticated power management integrated circuit (IC) designed to enhance the efficiency and reliability of power supply systems. This innovative device is specifically engineered for active power factor correction (PFC) applications, which are crucial in modern electronic devices where power efficiency and compliance with international power regulations are of paramount importance.

Key Features

  • Active Power Factor Correction: The UCC2891PWR is optimized for continuous conduction mode (CCM) PFC, improving the power factor of the power supply to near unity. This results in more efficient power usage and reduced harmonic distortion on the power line.
  • Wide Range of Input Voltages: This IC can handle a broad range of input voltages, making it versatile for various applications worldwide, irrespective of the local mains voltage levels.
  • Low Power Dissipation: With its high-efficiency operation, the UCC2891PWR ensures minimal power loss, which is critical for reducing heat generation and improving system longevity.
  • Programmable Output Voltage: The output voltage can be programmed to meet the specific requirements of the application, providing designers with flexibility in their power supply design.
  • Over-Voltage Protection (OVP): The built-in OVP feature protects the system from voltage spikes, enhancing the safety and durability of the end product.
  • Surface-Mount Package: The UCC2891PWR comes in a TSSOP-16 (Thin Shrink Small Outline Package) that is suitable for space-constrained applications and allows for efficient automated assembly.

Applications

The UCC2891PWR is ideal for a variety of applications that require efficient power conversion with active power factor correction. These include:

  • Switch Mode Power Supplies (SMPS)
  • AC-DC Adapters for Laptops and Personal Computers
  • Telecommunications Power Systems
  • Industrial Power Systems
  • LED Lighting Drivers

With its robust feature set and Texas Instruments' reputation for quality, the UCC2891PWR is a reliable choice for engineers and designers looking to improve the performance and efficiency of their power supply systems.

You May Also Be Interested in

Apex Microtechnology
SA03 Apex Microtechnology Switching Controllers Switching Amp, 100V, 30A datasheet, inventory, & pricing.
Lowest to $1,086.5672
Analog Devices Inc.
IC REG CTRLR FWRD CONV 16TSSOP
Lowest to $7.2762
Texas Instruments
IC REG CTRLR BUCK 24QFN
Lowest to $4.2444
Texas Instruments
IC REG CTRLR BST FLYBK CM 14SOIC
Need more? Email Us
Microchip Technology
IC REG CTRLR SEPIC 20SSOP
Need more? Email Us
Intersil
SWITCHING CONTROLLER
Need more? Email Us
Altera
IC REG CTRLR BUCK 40QFN
Need more? Email Us
Maxim Integrated
IC REG CTRLR BUCK 16TQFN
Need more? Email Us
Intersil
ISL95855HRTZ Renesas / Intersil Switching Controllers Multi-phase 3+2+1 Regulator/ IMVP8 datasheet, inventory, & pricing.
Lowest to $3.7836

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $6.2745 $50.1960
20+ $5.1483 $102.9660
31+ $4.9874 $154.6094
42+ $4.8266 $202.7172
54+ $4.6657 $251.9478
72+ $4.1830 $301.1760
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 12,000 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess