EN
  • EN
  • DE

UCC2893D

Part No UCC2893D
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - DC DC Switching Controllers
Description CURRENT MODE ACTIVE CLAMP PWM CONTROLLER | IC REG CTRLR MULT TOP 16SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube
Output Type Transistor Driver
Function Step-Up/Step-Down
Output Configuration Positive, Isolation Capable
Topology Flyback, Forward Converter
Output Phases 1
Supply Voltage 8.5V ~ 16V
Switching Frequency 250kHz
Duty Cycle (Maximum) 70%
Clock Sync Yes
Control Features Current Limit, Enable, On Time Control, Ramp, Soft Start
Temperature Range - Operating -40°C ~ 85°C
Manufacturer Package 16-SOIC
Supplier Device Package 16-SOIC
Family Part Number UCC2893
Manufacturer Pack Quantity 40
MSL Level 1 (Unlimited)
Win Source Part Number 1276318-UCC2893D
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian UCC2893D CAD Model

Description

The UCC2893D from Texas Instruments is a versatile and robust current-mode pulse-width modulation (PWM) controller designed for a wide range of power supply applications. This high-performance integrated circuit (IC) is engineered to offer exceptional precision and efficiency in controlling switch-mode power supplies (SMPS), DC-DC converters, and other power conversion systems.

One of the key features of the UCC2893D is its ability to operate at high frequencies, which can lead to smaller and more cost-effective designs by enabling the use of smaller passive components. The device incorporates advanced circuitry that provides accurate duty cycle control, ensuring stable operation even under varying load conditions.

The UCC2893D's built-in error amplifier and soft-start capability allow for a smooth startup and protection against input voltage surges, enhancing the reliability and longevity of the power system. Additionally, the device offers various protection features, including programmable over-current protection, thermal shutdown, and under-voltage lockout, which safeguard the power supply and the end application against potential damage caused by abnormal operating conditions.

With its wide input voltage range and flexible output voltage options, the UCC2893D is suitable for a variety of applications, including isolated and non-isolated power supplies, telecommunications equipment, and industrial systems. The IC's compact SOIC-14 package makes it an ideal choice for space-constrained applications, while its lead-free construction aligns with modern environmental standards and regulations.

The UCC2893D is not only designed for high performance but also for ease of use. Its compatibility with a range of external components allows designers to tailor their power supply designs to specific requirements, facilitating rapid development and deployment of efficient and reliable power solutions.

In summary, the Texas Instruments UCC2893D is a sophisticated PWM controller that offers precision, efficiency, and reliability for a broad spectrum of power management applications. Its advanced features and robust protection mechanisms make it a top choice for engineers seeking to enhance their power supply designs.

You May Also Be Interested in

Texas Instruments
BI DIRECTIONAL 48V TO 12V CURREN
Lowest to $10.8318
Analog Devices Inc.
100V BUCK/BOOST CTLR WITH PASS-T
Lowest to $28.2355
ABLIC U.S.A. Inc.
IC REG CTRLR BOOST SOT23-5
Need more? Email Us
Maxim Integrated
IC REG CTRLR BUCK 28TSSOP
Need more? Email Us
Analog Devices Inc.
IC REG CTRLR BOOST/SEPIC 24QFN
Lowest to $12.2727
Monolithic Power Systems Inc.
BOOST PWM CONTROLLER WITH PROGRA
Lowest to $0.5896
Monolithic Power Systems Inc.
IC REG BUCK-BOOST
Lowest to $10.3636
Texas Instruments
PWR MGMT SWITCHING REGULATOR
Lowest to $1.1880
Texas Instruments
IC REG CTRLR BUCK 24TSSOP
Lowest to $5.2389

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
17+ $3.0792 $52.3464
40+ $2.5266 $101.0640
62+ $2.4476 $151.7512
85+ $2.3687 $201.3395
110+ $2.2897 $251.8670
147+ $2.0528 $301.7616
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,766 pieces
MOQ: 17 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess