EN
  • EN
  • DE

UCC28951PWR

Part No UCC28951PWR
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - DC DC Switching Controllers
Description PWR MGMT MOSFET/PWR DRIVER / Full-Bridge Regulator Positive Output DC-DC Controller IC 24-TSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - Voltage Regulators - DC DC Switching Controllers
Mfr Texas Instruments
Package Tape & Reel
Output Type Transistor Driver
Output Configuration Positive
Topology Full-Bridge
Number of Outputs 6
Output Phases 1
Supply Voltage - Operating 8V ~ 17V
Frequency - Switching Up to 1MHz
Duty Cycle (Max) 95%
Synchronous Rectifier Yes
Clock Sync Yes
Control Features Enable, Frequency Control, Soft Start
Temperature Range - Operating -40°C ~ 125°C (TJ)
Mounting SMD (SMT)
Package / Case 24-TSSOP (0.173", 4.40mm Width)
Supplier Device Package 24-TSSOP
Base Product Number UCC28951
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names 296-UCC28951PWRTR,296-UCC28951PWRCT,296-UCC28951PWRDKR,UCC28951PWR-ND
Standard Package 2,000
Win Source Part Number 1154583-UCC28951PWR
Ultra Librarian 3D Model Ultra Librarian UCC28951PWR CAD Model

Description

Texas Instruments UCC28951PWR Phase-Shifted Full-Bridge PWM Controller

The Texas Instruments UCC28951PWR is a highly integrated phase-shifted full-bridge PWM controller designed for high-efficiency, high-density power conversion in a variety of applications. This advanced controller is housed in a 28-pin TSSOP package, making it suitable for compact designs where space is at a premium.

The UCC28951PWR boasts an array of features that enhance performance and reliability. It incorporates advanced control law that enables zero-voltage switching (ZVS) with reduced circulating energy. This results in lower switching losses and improved thermal management, which is crucial for maintaining the longevity and efficiency of the system.

With a wide operating frequency range, the UCC28951PWR provides designers with the flexibility to optimize their power supply for specific applications. The controller supports synchronous rectification, further improving efficiency, especially in high-current output applications. This makes the UCC28951PWR an excellent choice for server power supplies, telecommunications equipment, and industrial power systems.

The controller's built-in features include programmable soft start, under-voltage lockout, and over-current protection, which safeguard the power supply against a range of fault conditions. The UCC28951PWR also includes an internal temperature-compensated reference, which ensures consistent performance over a wide temperature range.

For increased system reliability, the UCC28951PWR integrates a fault management system that responds to over-current, over-temperature, and other fault conditions by entering a safe shutdown state. This helps protect both the power supply and the end equipment from damage.

In summary, the Texas Instruments UCC28951PWR is a sophisticated and versatile PWM controller that offers the precision, efficiency, and protection required for advanced power conversion applications. Its compact form factor and comprehensive feature set make it an ideal solution for engineers looking to design high-performance power systems with minimal footprint.

You May Also Be Interested in

Microchip Technology
IC REG CTRLR MULT TOPOLOGY 8DFN
Need more? Email Us
Analog Devices Inc.
BUCK/BUCK/BOOST SYNC CTL, 40V, 3
Lowest to $17.4627
Texas Instruments
UC1843A - CURRENT MODE PWM CONTR
Need more? Email Us
Chipown
SOP-8 AC DC Converters, Offline Switchers RoHS
Lowest to $0.2329
Texas Instruments
UC2875-EP ENHANCED PRODUCT PHASE
Need more? Email Us
Apex Microtechnology
SA03 Apex Microtechnology Switching Controllers Switching Amp, 100V, 30A datasheet, inventory, & pricing.
Lowest to $1,086.5672
Microchip Technology
IC REG CTRLR SEPIC 20SSOP
Need more? Email Us
Texas Instruments
IC REG CTRLR BST FLYBK CM 14SOIC
Need more? Email Us
Texas Instruments
55V wide VIN four-switch buck
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354

Pricing & Ordering

Quantity Unit Price Ext. Price
18+ $2.9267 $52.6806
42+ $2.4014 $100.8588
65+ $2.3263 $151.2095
89+ $2.2513 $200.3657
115+ $2.1762 $250.2630
154+ $1.9511 $300.4694
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 22,260 pieces
MOQ: 18 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess