EN
  • EN
  • DE

UCC28C45DRG4

Part No UCC28C45DRG4
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - DC DC Switching Controllers
Description IC REG CTRLR MULT TOPOLOGY 8SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Output Type Transistor Driver
Purpose Step-Up, Step-Up/Step-Down
Topology Boost, Flyback, Forward Converter
Number of Outputs 1
Output Phases 1
Supply Voltage - Operating 7.6 V to 18 V
Duty Cycle (Max) 49%
Synchronous Rectifier No
Clock Sync No
Control Features Frequency Control
Temperature Range - Operating -40°C to 105°C (TJ)
Case / Package 8-SOIC
Win Source Part Number 1115903-UCC28C45DRG4
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian UCC28C45DRG4 CAD Model

Description

Product Overview: UCC28C45DRG4 by Texas Instruments

The UCC28C45DRG4 from Texas Instruments is a high-performance, BiCMOS off-line controller designed for switch mode power supplies. This advanced integrated circuit (IC) is part of the UCC28C4x series, which are known for their reliability and efficiency in power conversion applications. The UCC28C45DRG4 is particularly suitable for a wide range of power supply designs, including isolated and non-isolated topologies.

Key Features

  • Flexible Operation Modes: The UCC28C45DRG4 can operate in either current mode or voltage mode, providing designers with the flexibility to choose the control strategy that best suits their application.
  • High-Performance BiCMOS Technology: Incorporating BiCMOS technology allows for low power consumption while maintaining high-speed operation. This results in improved efficiency and faster response times in power supply systems.
  • Wide Range of Operating Frequencies: This device is capable of operating at frequencies up to 1 MHz, allowing for the design of power supplies with smaller components and reduced physical size.
  • Trimmed Oscillator Discharge Current: The oscillator discharge current is accurately trimmed, which ensures precise frequency control over temperature and process variations.
  • Low Startup and Operating Current: The UCC28C45DRG4 features a low startup current of typically 100 µA and an operating current of typically 2.5 mA, making it suitable for low-power applications.
  • Under-Voltage Lockout (UVLO): Both line and low-side UVLO circuits ensure that the IC operates at the correct voltage levels, enhancing the safety and reliability of the power supply.

Applications

The UCC28C45DRG4 is versatile and can be used in various applications, including:

  • AC/DC power supplies
  • DC/DC converters
  • Offline adapters
  • Telecommunication equipment
  • Industrial power systems

Package and Availability

The UCC28C45DRG4 is offered in a SOIC-8 (D) package, which is a small-outline integrated circuit with 8 pins. This compact form factor makes it suitable for space-constrained applications. The product is available through Texas Instruments and authorized distributors, ensuring easy access for designers and manufacturers globally.

In summary, the UCC28C45DRG4 is a highly capable controller IC that brings together flexibility, efficiency, and reliability, making it an excellent choice for a wide range of power supply applications.

You May Also Be Interested in

Altera
IC REG CTRLR BUCK 40QFN
Need more? Email Us
Texas Instruments
IC REG CTRLR BUCK PMBUS 48VQFN
Need more? Email Us
Intersil
SWITCHING CONTROLLER, VOLTAGE-MO
Need more? Email Us
Microchip Technology
HIGH VOLTAGE SYNCHRONOUS BUCK CO
Need more? Email Us
Microchip Technology
HIGH VOLTAGE SYNCHRONOUS BUCK CO
Need more? Email Us
Texas Instruments
TL594 PWM CONTROLLER
Need more? Email Us
Texas Instruments
IC REG CTRLR BUCK 24QFN
Lowest to $4.2444
Power Integrations
IC REG CTRLR MULT TOP ESIP-16F
Lowest to $6.1462
National Semiconductor (TI)
LM2647 DUAL SYNCHRONOUS BUCK REG
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632

Pricing & Ordering

Quantity Unit Price Ext. Price
65+ $0.7909 $51.4085
155+ $0.6490 $100.5950
240+ $0.6287 $150.8880
330+ $0.6084 $200.7720
430+ $0.5882 $252.9260
570+ $0.5273 $300.5610
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 314,123 pieces
MOQ: 65 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess