EN
  • EN
  • DE

UCC29002

Part No UCC29002
Manufacturer Texas Instruments
Catalog Electronic Wholesale
Description ADVANCED 8-PIN LOAD-SHARE CONTROLLER
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Win Source Part Number 1276342-UCC29002
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian UCC29002 CAD Model

Description

Product Overview: UCC29002 from Texas Instruments

The UCC29002 is an advanced and versatile load share controller integrated circuit designed by Texas Instruments. This innovative product is engineered to ensure precise current sharing between parallel power supplies, which is a crucial requirement in high-reliability systems and redundant power architectures. The UCC29002 is ideal for a wide range of applications, including data centers, telecommunications, and industrial systems that demand consistent and balanced power distribution.

The device utilizes a unique current share bus technique, which enables power supplies to share load currents linearly and evenly, regardless of the supply's output voltage variations. This ensures that no single power supply is overstressed, thereby enhancing the overall system reliability and extending the life of the power supplies. The UCC29002 is designed to operate over a wide input voltage range and is compatible with various types of power supplies, including isolated DC-DC converters and AC-DC power units.

One of the key features of the UCC29002 is its ability to function without the need for a dedicated current sense resistor. Instead, it can utilize the inherent resistance of the output inductor or transformer winding, which helps in reducing additional component count and simplifying the circuit design. Additionally, the device offers a fast transient response, which is essential for maintaining stability and performance in dynamic load conditions.

The UCC29002 is also equipped with a wide range of protection features, such as overcurrent protection and thermal shutdown, to safeguard the system against potential damage. Its small footprint and minimal external component requirements make it an excellent choice for space-constrained applications.

Overall, the UCC29002 from Texas Instruments represents a high-performance solution for power supply load sharing. With its precision control, compatibility with various power supply types, and robust protection features, it stands as a critical component for ensuring the reliability and efficiency of complex electronic systems.

You May Also Be Interested in

Freescale Semiconductor - NXP
Lowest to $27.1621
STMicroelectronics
Lowest to $20.1698
Texas Instruments
Need more? Email Us
Coilcraft
Lowest to $0.1042
Intersil Corporation
Lowest to $5.0142
Panasonic
Lowest to $26.8133
Texas Instruments
Lowest to $4.5685
Intel
IC FPGA 624 I/O 1020FBGA
Lowest to $422.9578
Linear Technology
Lowest to $9.1303

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $29.9991 $59.9982
5+ $24.6147 $123.0735
7+ $23.8455 $166.9185
9+ $23.0763 $207.6867
12+ $22.3071 $267.6852
16+ $19.9994 $319.9904
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,500 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess