EN
  • EN
  • DE

UCC2912DPRG4

Part No UCC2912DPRG4
Manufacturer Texas Instruments
Catalog PMIC - Hot Swap Controllers
Description PROGRAMMABLE HOT SWAP POWER MANAGER
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Reel - TR
Part Status Obsolete(EOL)
Type Hot Swap Controller
Number of Channels 1
Internal Switch(s) Yes
Applications General
Features Latched Fault, Thermal Limit
Programmable Features Current Limit, Fault Timeout
Operating Supply Voltage 3 V ~ 8 V
Current - Output (Maximum) 4A
Operating Temperature Range -40°C ~ 85°C
Operating Supply Current 1mA
Mounting SMD
Package 16-SOIC (0.154", 3.90mm Width)
Manufacturer Package 16-SOIC
Feature Pins CT, /FAULT, IMAX, /SHTDWN
Win Source Part Number 1276345-UCC2912DPRG4
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Family Name UCC2912
Introduction Date April 01, 2005
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date Obsolete
Ultra Librarian 3D Model Ultra Librarian UCC2912DPRG4 CAD Model

Description

The UCC2912DPRG4 by Texas Instruments is a robust power management integrated circuit designed for a wide array of applications that demand reliable and efficient power control. This device belongs to TI's comprehensive line of power management solutions, tailored to meet the stringent requirements of today's advanced electronic systems.

Key Features

  • Voltage Regulation: The UCC2912DPRG4 provides precise voltage regulation, ensuring stable operation of the connected load under varying input conditions and load demands.
  • Programmable Output: Users can program the output voltage and current according to their specific needs, offering flexibility across different applications.
  • High Efficiency: Designed with efficiency in mind, this IC minimizes power loss and heat generation, leading to longer system life and reduced cooling requirements.
  • Protection Features: It includes a suite of protection features such as overcurrent, overvoltage, undervoltage, and thermal shutdown to safeguard the system from potential damage.
  • Power Good Output: A 'power good' signal output provides a real-time status indicator, which is crucial for systems that require reliable power sequencing.

Applications

The UCC2912DPRG4 is versatile enough to be used in a variety of applications, including but not limited to:

  • Switching power supplies
  • DC-DC converters
  • Telecommunications equipment
  • Industrial systems
  • Automotive electronics

Package and Availability

This power management IC is available in a PowerPAD™-8 package, which is designed for enhanced thermal performance. The package's compact footprint makes it suitable for space-constrained applications while still delivering the power and functionality expected from Texas Instruments' products.

The UCC2912DPRG4's combination of features, efficiency, and reliability make it an excellent choice for designers looking to optimize their power management systems. With Texas Instruments' reputation for quality and support, this IC stands out as a dependable component for a wide range of power regulation requirements.

You May Also Be Interested in

Maxim Integrated
IC HOT PLUG CTRLR PCI EXP 80TQFP
Need more? Email Us
Analog Devices Inc.
HIGHVOLTAGE, HIGHPOWER HOTSWAP C
Lowest to $85.0350
Monolithic Power Systems Inc.
3V-15V, 1A- 5A PROGRAMMABLE CURR / Switching Regulator IC Output
Lowest to $2.0333
Microchip Technology
IC HOT SWAP CTRLR GP 8SOIC
Lowest to $4.6568
Intersil
POWER SUPPLY SUPPORT CIRCUIT, AD
Need more? Email Us
Intersil
POWER SUPPLY SUPPORT CIRCUIT, AD
Need more? Email Us
Monolithic Power Systems Inc.
Need more? Email Us
Analog Devices Inc.
IC HOT SWAP CTRLR GP 16DFN
Lowest to $23.2836
Maxim Integrated
IC HOT SWAP CTRLR GP 20TSSOP
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $13.5003 $54.0012
10+ $11.0772 $110.7720
14+ $10.7311 $150.2354
20+ $10.3849 $207.6980
25+ $10.0387 $250.9675
34+ $9.0002 $306.0068
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,700 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess