EN
  • EN
  • DE

UCC29421

Part No UCC29421
Manufacturer Texas Instruments
Catalog Electronic Wholesale
Description Multimode High Frequency PWM Controller
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Texas Instruments
Win Source Part Number 1276361-UCC29421
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian UCC29421 CAD Model

Description

The Texas Instruments UCC29421 is a sophisticated and versatile power management integrated circuit (IC) designed to cater to a broad range of applications. This robust component is engineered to provide efficient and reliable power solutions, making it an ideal choice for designers looking to optimize their power supply systems.

Key Features

  • Dual Output Controller: The UCC29421 features a dual-output controller, allowing for simultaneous management of two power rails with precision and ease. This dual capability makes it suitable for complex electronic systems that require multiple voltage levels.
  • Wide Input Voltage Range: Accommodating a broad input voltage range, this IC provides flexibility in various system configurations, ensuring compatibility with different power sources and standards.
  • High-Efficiency Operation: Designed with efficiency in mind, the UCC29421 minimizes power loss and heat generation, which can be critical in portable and energy-sensitive applications.
  • Adjustable Output Voltage: Users can tailor the output voltage to meet specific requirements, providing versatility across different designs and applications.
  • Comprehensive Protection Features: The UCC29421 is equipped with a suite of protection features, including overcurrent, overvoltage, and thermal shutdown, to safeguard the IC and the system it powers.

Applications

The UCC29421 is suitable for a variety of applications where dual power rails and high efficiency are paramount. It is particularly well-suited for:

  • Telecommunications equipment
  • Servers and network infrastructure
  • Industrial control systems
  • Portable and battery-powered devices

Technical Specifications

Parameter Value
Input Voltage Range Specified in datasheet
Output Voltage Range Adjustable
Number of Outputs 2
Topological Structure Specified in datasheet
Protection Features Overcurrent, Overvoltage, Thermal

For detailed technical specifications, please refer to the Texas Instruments UCC29421 datasheet. This document provides comprehensive information to ensure proper application and optimal performance of the IC.

You May Also Be Interested in

Texas Instruments
1024 × 18 CLOCKED FIRST-IN, FIRST-OUT MEMORY
Lowest to $30.8613
Power Innovations Ltd
DUAL SYMMETRICAL TRANSIENT VOLTAGE SUPPRESSORS
Need more? Email Us
Texas Instruments
3-V, 10-BIT, 21-MSPS, ENHANCED TIMING CONTROL CCD ANALOG FRONT END
Need more? Email Us
Toshiba Semiconductor and Storage
POWER AMPLIFIER FOR DRIVING A DEFLECTION CIRCUIT OF A COLOR TELEVISION
Need more? Email Us
Stanson Technology
Dual P Channel Enhancement Mode MOSFET
Lowest to $0.1040
Texas Instruments
1048576-WORD BY 4-BIT DYNAMIC RANDOM-ACCESS MEMORIES
Need more? Email Us
Texas Instruments
HEX INVERTING BUFFERS
Need more? Email Us
STMicroelectronics
N-channel 600 V, 0.27 Ω, 13 A MDmesh™ II Power MOSFET in TO-220, TO-220FP, TO-247, D²PAK and I²PAK | MOSFET N-CH 600V 13A I2PAK
Need more? Email Us
Xicor Inc.
E2POT™ Nonvolatile Digital Potentiometer
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $14.2574 $57.0296
9+ $11.6984 $105.2856
14+ $11.3329 $158.6606
19+ $10.9673 $208.3787
24+ $10.6017 $254.4408
32+ $9.5050 $304.1600
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 11,300 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess