EN
  • EN
  • DE

UCC2960P

Part No UCC2960P
Manufacturer Texas Instruments
Catalog PMIC - AC DC Converters, Offline Switchers
Description PRIMARY-SIDE STARTUP CONTROLLER
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Tube
Part Status Obsolete(EOL)
Output Isolation Isolated
Internal Switch(s) No
Voltage - Start Up 10V
Supply Voltage 8 V ~ 19 V
Duty Cycle 72%
Frequency - Switching Up to 400kHz
Fault Protection Current Limiting, Over Voltage
Control Features Frequency Control, Soft Start
Operating Temperature Range -55°C ~ 150°C (TJ)
Package 8-DIP (0.300", 7.62mm)
Manufacturer Package 8-PDIP
Win Source Part Number 1276369-UCC2960P
Manufacturer Homepage www.ti.com
Family Name UCC2960
Introduction Date January 01, 2005
ECCN EAR99
Country of Origin Thailand
Halogen Free Compliant
Estimated EOL Date Obsolete
Popularity Medium
Supply and Demand Status Balance
Quantity per package 50
Ultra Librarian 3D Model Ultra Librarian UCC2960P CAD Model

Description

The UCC2960P is a robust, high-performance integrated circuit from Texas Instruments, designed to cater to a wide array of power management applications. This versatile device is a part of the extensive UCC family, which is renowned for its reliability and efficiency in controlling and managing electrical power in various systems.

Key Features

  • High Efficiency: The UCC2960P is engineered to maximize efficiency, which is critical for reducing heat dissipation and improving system longevity.
  • Wide Input Voltage Range: It accommodates a broad spectrum of input voltages, making it suitable for diverse applications and ensuring compatibility with various power sources.
  • Adjustable Output: Users can adjust the output settings to meet the specific requirements of their application, providing greater flexibility and control over the power management process.
  • Protection Features: The device includes multiple protection features such as over-current, over-voltage, and thermal shutdown, which safeguard the system against potential damage from abnormal operating conditions.
  • Stable Operation: The UCC2960P is designed for stable operation over a wide range of temperatures and load conditions, ensuring reliable performance in even the most demanding environments.

Applications

The UCC2960P's adaptability makes it an ideal choice for a variety of applications, including:

  • Switch-mode power supplies (SMPS)
  • DC-DC converters
  • Power distribution systems
  • Battery chargers
  • LED drivers
  • Telecom and datacom power systems

Quality and Support

As with all Texas Instruments products, the UCC2960P is manufactured to the highest quality standards. Customers can expect comprehensive technical support and resources, including datasheets, reference designs, and application notes to assist in the integration of the device into their projects.

In summary, the UCC2960P from Texas Instruments is a highly capable, reliable, and flexible solution for modern power management challenges. Its combination of efficiency, versatility, and protective features make it an invaluable component in the development of efficient and durable electronic systems.

You May Also Be Interested in

Power Integrations
Converter Offline Flyback Topology 66kHz 8-PDIP-C
Need more? Email Us
Diodes Incorporated
IC REG CONTROLLER ACDC
Lowest to $0.1640
Renesas Electronics America
IC OFFLINE SW FLYBACK SOT23-6
Lowest to $0.4180
Diodes Incorporated
IC REG CONTROLLER ACDC
Lowest to $6.5223
Fairchild/ON Semiconductor
IC OFFLINE SWITCH / Converter Offline Topology
Lowest to $4.8914
ON Semiconductor
IC PWM CTLR GREEN MODE 8-SOIC / Converter Offline Topology
Lowest to $0.6262
Infineon Technologies
IC OFFLINE SWITCH
Lowest to $4.0561
Renesas Electronics America
IC OFFLINE SW FLYBACK SOT23-5
Lowest to $0.3361
Renesas Electronics America
IC OFFLINE SW FLYBACK SOT23-5
Lowest to $0.2945

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess