EN
  • EN
  • DE

UCC2973PWTR

Part No UCC2973PWTR
Manufacturer Texas Instruments
Catalog PMIC - Lighting, Ballast Controllers
Description BiCMOS Cold Cathode Fluorescent Lamp Driver Controller
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Reel - TR
Type CCFL Controller
Frequency 80kHz ~ 160kHz
Operating Supply Voltage 4.5 V ~ 20 V
Operating Supply Current 7mA
Dimming No
Operating Temperature Range -40°C ~ 85°C
Mounting SMD
Package 8-TSSOP (0.173", 4.40mm Width)
Manufacturer Package 8-TSSOP
Win Source Part Number 1276373-UCC2973PWTR
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian UCC2973PWTR CAD Model

Description

The UCC2973PWTR from Texas Instruments is a highly efficient, precision LED driver integrated circuit (IC) designed to meet a wide range of illumination and indication applications. This advanced driver IC is specifically engineered to simplify the design of LED lighting solutions, offering an optimal balance of performance, flexibility, and reliability.

Key Features

  • Wide Input Voltage Range: The UCC2973PWTR operates over a broad input voltage range, accommodating various power supplies and ensuring consistent performance across different power scenarios.
  • Integrated Switching Controller: This IC incorporates a built-in switching controller, which helps in reducing external component count and simplifies the circuit design.
  • High Efficiency: With its high-efficiency operation, the UCC2973PWTR minimizes power loss, thereby reducing heat generation and increasing the longevity of the LED system.
  • Adjustable Output Current: Designers can set the output current to a precise level, ensuring optimal brightness and color consistency for LEDs.
  • Thermal Protection: The device includes thermal shutdown protection that safeguards the IC and the LEDs from overheating, enhancing system reliability.
  • Dimming Capability: The UCC2973PWTR supports both analog and PWM dimming methods, providing designers with the flexibility to implement desired dimming functions.

Applications

The versatility of the UCC2973PWTR makes it suitable for a variety of applications, including:

  • General LED lighting
  • Architectural and decorative lighting
  • Commercial and industrial lighting systems
  • Automotive and transportation lighting
  • Backlighting for displays and signage

Package and Availability

The UCC2973PWTR is available in a TSSOP-16 (Thin Shrink Small Outline Package) that is designed for compact PCB layouts. This package ensures a minimal footprint on the board, which is crucial for space-constrained applications. The device is also available in tape and reel packaging, facilitating efficient handling and manufacturing processes.

For those looking to integrate a sophisticated, yet user-friendly LED driving solution into their lighting systems, the UCC2973PWTR from Texas Instruments stands out as a superior choice that combines performance with practicality.

You May Also Be Interested in

ON Semiconductor
IC DRIVER LAMP SGL 350MA 8SOIC
Lowest to $4.1612
ON Semiconductor
Single Relay Driver IC
Lowest to $4.1612
Fairchild/ON Semiconductor
IC CTRLR BALLAST ELECTRONIC 8DIP
Lowest to $1.0550
Microchip Technology
IC FLASHER LOW PWR W/SHUNT 8SOIC
Need more? Email Us
Texas Instruments
Resonant Fluorescent Lamp Driver
Lowest to $10.6015
Texas Instruments
HIGHLY EFFICIENT PHASE SHIFT FULL BRIDGE CCFL CONTROLLER
Need more? Email Us
Fairchild/ON Semiconductor
IC CTRLR BALLAST ELECT 8SOIC
Lowest to $2.0864
Microchip Technology
IC EL DRIVER 180VPP OUT 8-MSOP
Need more? Email Us
NXP / Nexperia
IC DRIVER HALF BRIDGE 8-DIP
Lowest to $1.0095

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess