EN
  • EN
  • DE

RG1ET-24V

Part No RG1ET-24V
Manufacturer Panasonic
Catalog OEM Parts (O - R)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1088289-RG1ET-24V
Categories OEM Parts(O-R)
Manufacturer Panasonic
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian RG1ET-24V CAD Model

Description

The RG1ET-24V is a compact and reliable power relay manufactured by Panasonic. This relay is designed for a variety of applications, including industrial control systems, automation equipment, and power supplies. It features a robust construction, high contact rating, and long operational life, making it suitable for demanding environments where consistent performance is essential.

Applications

  • Industrial Control Systems: Used in programmable logic controllers (PLCs), motor control centers (MCCs), and other industrial control systems for switching power to motors, solenoids, and other high-power components.
  • Automation Equipment: Employed in automated machinery, robotics, and manufacturing systems to control the operation of various electrical devices.
  • Power Supplies: Integrated into uninterruptible power supplies (UPS), power distribution units (PDUs), and other power conditioning equipment to switch between power sources and protect against overloads.
  • Building Automation: Used in building management systems (BMS) for controlling lighting, HVAC systems, and other electrical loads.
  • Renewable Energy Systems: Applied in solar inverters and wind turbine control systems to switch power and protect against grid faults.

Features

  • High Contact Rating: Capable of switching high currents and voltages, making it suitable for demanding power applications.
  • Long Operational Life: Designed for a long mechanical and electrical lifespan, ensuring reliable performance over extended periods.
  • Robust Construction: Built with high-quality materials to withstand harsh industrial environments.
  • Compact Size: Allows for easy integration into various equipment and control panels.
  • 24V DC Coil Voltage: Operates with a 24V DC coil voltage, making it compatible with standard industrial control systems.
  • SPDT Contact Configuration: Single-pole double-throw contact configuration provides versatile switching options.
  • High Insulation Resistance: Provides excellent electrical isolation between the coil and contacts, ensuring safety and reliability.

Benefits

  • Enhanced Reliability: Robust design and high-quality materials ensure reliable performance in demanding environments, reducing downtime and maintenance costs.
  • Improved Safety: High insulation resistance and safety certifications provide enhanced protection against electrical hazards.
  • Increased Efficiency: Efficient switching characteristics minimize energy losses and improve overall system efficiency.
  • Simplified Integration: Compact size and standard coil voltage facilitate easy integration into existing and new designs.
  • Cost-Effective Solution: Long operational life and reduced maintenance requirements contribute to a lower total cost of ownership.

Additional Details

The RG1ET-24V relay is designed to be easily mounted on printed circuit boards or DIN rails. It is often used with protective circuits such as surge suppressors and fuses to further enhance its reliability and protect against overloads and short circuits. Specific parameters like contact rating, coil voltage, and operating temperature range are detailed in the product datasheet.

You May Also Be Interested in

Panjit
Need more? Email Us
Advantech Corp
20-PIN FLAT CABLE, 1M; Current Rating: -; Product Range: PCL Series RoHS Compliant: Yes
Need more? Email Us
L-com
Nema L5-20P to C19 Power Cord, 20A, 125V - 10ft
Need more? Email Us
Phoenix Contact
Retaining Bracket, 25MM Octal Pwr Relay;
Need more? Email Us
Hoffman Enclosures, Inc.
PROLINE G2 Disconnect Packages, Type 12, 1600x1600x500mm, Lt Gray, Ste
Need more? Email Us
Eaton / Cutler Hammer
PDC1 Shunt Trip, 110-130VAC/125VDC, Pigtail 0.75M
Need more? Email Us
Epson Electronics America Inc-Semiconductor Div
Oscillator, Spxo, EG-2121CA, 125 Mhz
Need more? Email Us
TURCK
RSS 12T-2 Turck M12 eurofast Cordset Straight Male Connector W/Shielded to coupling nut Nickel plated brass Coupling...
Need more? Email Us
TURCK
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess