EN
  • EN
  • DE

UCC35701PWTR

Part No UCC35701PWTR
Manufacturer Texas Instruments
Catalog PMIC - AC DC Converters, Offline Switchers
Description IC REG CTRLR PWM VM 14-TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Obsolete(EOL)
Output Isolation Isolated
Topology Boost, Buck, Flyback, Forward
Voltage - Start Up 13V
Supply Voltage - Operating 9 V to 15 V
Duty Cycle 99%
Frequency - Switching 700kHz
Fault Protection Current Limiting
Control Features Soft Start, Sync
Temperature Range - Operating -55°C to 150°C (TJ)
Case / Package 14-TSSOP
Win Source Part Number 107520-UCC35701PWTR
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian UCC35701PWTR CAD Model

Description

The UCC35701PWTR is a versatile and advanced power management integrated circuit (IC) from Texas Instruments, designed to cater to a wide range of power supply applications. This innovative IC is particularly well-suited for use in isolated and non-isolated power systems that require precise control and efficient power conversion.

Key Features

  • High-Performance PWM Controller: At the heart of the UCC35701PWTR is a high-speed Pulse Width Modulation (PWM) controller that ensures accurate power delivery and enhances overall system efficiency.
  • Wide Operating Range: The device can operate over a broad voltage range, making it adaptable to various power systems and ensuring its compatibility with a wide array of applications.
  • Programmable Switching Frequency: Users can program the switching frequency to optimize the performance for their specific application, which can lead to improved efficiency and reduced electromagnetic interference (EMI).
  • Advanced Protection Features: The UCC35701PWTR includes a suite of protection features, such as overcurrent protection, thermal shutdown, and under-voltage lockout, which safeguard the IC and the system it controls against a range of potential faults.
  • Compact Packaging: Supplied in a TSSOP (Thin Shrink Small Outline Package), the UCC35701PWTR is designed for space-constrained applications, allowing for a compact and efficient design footprint.

Applications

The UCC35701PWTR is ideal for a variety of power supply designs, including but not limited to:

  • Switch-mode power supplies (SMPS)
  • DC-DC converters
  • AC-DC power supplies
  • Telecommunications equipment
  • Industrial control systems
  • Renewable energy systems

With its robust feature set and Texas Instruments' commitment to quality, the UCC35701PWTR is a reliable choice for engineers and designers looking to enhance the performance and reliability of their power systems. Whether for commercial, industrial, or high-tech applications, this IC provides a sophisticated solution for modern power management challenges.

You May Also Be Interested in

Diodes Incorporated
IC REG CONTROLLER ACDC
Lowest to $6.5223
Fairchild/ON Semiconductor
IC OFFLINE SWITCH 7DIP
Need more? Email Us
Infineon Technologies
IC OFFLINE SWITCH FLYBACK 8DIP
Lowest to $0.5821
Renesas Electronics America
IC OFFLINE SWITCH MULT TOP 8SOIC
Lowest to $0.4635
Renesas Electronics America
IC OFFLINE SW FLYBACK SOT23-6
Lowest to $0.4180
Power Integrations
Converter Offline Flyback Topology 66kHz 8-PDIP-C
Need more? Email Us
STMicroelectronics
IC OFFLINE SWITCH FLYBACK 16SO
Lowest to $0.4204
Sanken
Converter Offline Flyback Topology 60kHz ~ 74kHz TO-220F-6L
Need more? Email Us
Infineon Technologies
IC OFFLINE SWITCH
Lowest to $4.0561

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $6.9127 $55.3016
18+ $5.6720 $102.0960
28+ $5.4948 $153.8544
38+ $5.3175 $202.0650
49+ $5.1403 $251.8747
66+ $4.6085 $304.1610
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,200 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess