EN
  • EN
  • DE

UCC3581D

Part No UCC3581D
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - DC DC Switching Controllers
Description IC REG CTRLR MULT TOP 14SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Output Type Transistor Driver
Purpose Step-Up, Step-Down, Step-Up/Step-Down
Topology Buck, Boost, Flyback, Forward Converter
Number of Outputs 1
Output Phases 1
Supply Voltage - Operating 6.8 V to 15 V
Frequency - Switching Up to 100kHz
Duty Cycle (Max) 84%
Synchronous Rectifier No
Clock Sync Yes
Control Features Current Limit, Enable, Frequency Control, Soft Start
Temperature Range - Operating 0°C to 70°C (TA)
Case / Package 14-SOIC
Win Source Part Number 048463-UCC3581D
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian UCC3581D CAD Model

Description

The UCC3581D is a versatile and robust power factor correction (PFC) controller designed by Texas Instruments for applications demanding high efficiency and reliability in power supply systems. This advanced controller is specifically engineered to enhance the power factor of AC-DC power converters, which results in a more efficient power distribution and reduced energy costs for a wide array of electronic devices.

The UCC3581D operates in Continuous Conduction Mode (CCM), which ensures that the current waveform closely follows the AC input voltage waveform, thereby achieving near-unity power factor. This mode of operation is particularly beneficial for higher power applications where efficiency and thermal performance are critical. The device also incorporates features such as soft-start, which reduces inrush current during startup, and a programmable switching frequency that allows designers to optimize the performance of their power supply.

One of the key advantages of the UCC3581D is its ability to work across a wide input voltage range, making it suitable for universal input power supplies that operate from 85V to 265V AC. This flexibility makes it an ideal choice for a variety of applications including industrial systems, servers, telecommunications equipment, and consumer electronics.

The UCC3581D also includes comprehensive protection features such as over-voltage, under-voltage, over-current, and over-temperature protection. These safeguards ensure the longevity and reliability of the power supply by preventing damage to the controller and the downstream components in the event of abnormal operating conditions.

Available in a compact SOIC-8 package, the UCC3581D is designed to occupy minimal space on a printed circuit board, which is particularly beneficial for applications where board real estate is at a premium. Its small footprint, combined with its advanced features and reliable performance, make the UCC3581D a preferred choice for designers looking to improve power efficiency and meet stringent energy standards.

With the UCC3581D, Texas Instruments continues its legacy of providing innovative solutions for power management challenges, offering a product that not only enhances power efficiency but also contributes to the development of greener and more sustainable electronic products.

You May Also Be Interested in

Analog Devices Inc.
IC REG CTRLR BUCK 20QFN
Lowest to $16.7142
Infineon Technologies
Need more? Email Us
Monolithic Power Systems Inc.
IC REG BUCK-BOOST
Lowest to $10.3636
Texas Instruments
PWR MGMT SWITCHING REGULATOR
Lowest to $1.1880
Texas Instruments
SYNCHRONOUS BOOST CONTROLLER
Need more? Email Us
Texas Instruments
BI DIRECTIONAL 48V TO 12V CURREN
Lowest to $10.8318
Texas Instruments
Lowest to $4.0465
Microchip Technology
DIGITALLY ENHANCED POWER, VOLTAG
Lowest to $11.0598
Analog Devices Inc.
IC REG CTRLR BUCK 20TSSOP
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.3294 $53.1760
95+ $1.0908 $103.6260
145+ $1.0568 $153.2360
200+ $1.0227 $204.5400
255+ $0.9886 $252.0930
340+ $0.8863 $301.3420
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,546 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess