EN
  • EN
  • DE

UCC3588PWG4

Part No UCC3588PWG4
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - Special Purpose
Description 5-BIT PROGRAMMABLE OUTPUT BICMOS POWER SUPPLY CONTROLLER
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Win Source Part Number 1276399-UCC3588PWG4
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian UCC3588PWG4 CAD Model

Description

The UCC3588PWG4 is a sophisticated power management integrated circuit (IC) designed and manufactured by Texas Instruments, one of the leading companies in the semiconductor industry. This IC is specifically engineered to cater to advanced electronic systems requiring efficient power regulation and management.

Key Features

  • Integrated Power Management: The UCC3588PWG4 integrates multiple power management functions into a single chip, which simplifies the design and enhances the reliability of the end product.
  • Flexibility: This device offers a high level of flexibility, making it suitable for a variety of applications, including industrial, telecommunications, and computing systems.
  • Efficiency: With its advanced architecture, the UCC3588PWG4 ensures efficient power conversion, which is critical for energy-sensitive applications.
  • Protection Features: The IC comes with built-in protection features such as overvoltage, undervoltage, and overcurrent protection, safeguarding the system against potential damage caused by electrical anomalies.

Applications

The versatile nature of the UCC3588PWG4 makes it an ideal choice for a wide range of applications. It is particularly well-suited for:

  • Switching power supplies
  • DC-DC converters
  • Power distribution systems
  • Energy management systems
  • Telecommunication equipment

Technical Specifications

The UCC3588PWG4 is offered in a TSSOP (Thin Shrink Small Outline Package) form factor, which is conducive to space-constrained applications. It operates over a wide temperature range, ensuring reliability across various operating conditions.

Quality and Support

Texas Instruments is known for its commitment to quality and long-term reliability. The UCC3588PWG4 is backed by Texas Instruments' comprehensive technical support and extensive documentation, providing designers with the resources they need to integrate this IC into their products successfully.

For detailed technical specifications, application notes, and support resources, customers are encouraged to visit the Texas Instruments website or contact their support team directly.

You May Also Be Interested in

Infineon Technologies
IC REGULATOR PG-VQFN-48-900 / * Voltage Regulator IC Output
Lowest to $3.8611
Infineon Technologies
IC REGULATOR PG-VQFN-56-901 / * Voltage Regulator IC Output
Lowest to $2.9383
Maxim Integrated
PWM BUCK CONTROLLER FOR DDR
Lowest to $4.2733
Maxim Integrated
IC REG LINEAR WCDMA 600MA BUCK
Lowest to $0.6373
Maxim Integrated
IC INTEGRATED CIRCUIT / * Voltage Regulator IC Output
Need more? Email Us
Renesas Electronics America
IC REG CONV LCD 10OUT 24TSSOP
Need more? Email Us
Infineon Technologies
IC REGULATOR PG-VQFN-48-900 / * Voltage Regulator IC Output
Lowest to $1.6817
National Semiconductor (TI)
SWITCHING CONTROLLER
Lowest to $2.6091
Maxim Integrated
IC REG LINEAR LOW NOISE PWR SUP
Lowest to $3.4454

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess