EN
  • EN
  • DE

UCC38084DR

Part No UCC38084DR
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - DC DC Switching Controllers
Description IC REG CTRLR MULT TOPOLOGY 8SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Output Type Transistor Driver
Purpose Step-Up, Step-Down, Step-Up/Step-Down
Topology Buck, Boost, Half-Bridge, Push-Pull
Number of Outputs 2
Output Phases 1
Supply Voltage - Operating 4.1 V to 15 V
Frequency - Switching 200kHz
Duty Cycle (Max) 49%
Synchronous Rectifier Yes
Clock Sync No
Control Features Current Limit, Frequency Control
Temperature Range - Operating 0°C to 70°C (TA)
Case / Package 8-SOIC
Win Source Part Number 1116007-UCC38084DR
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian UCC38084DR CAD Model

Description

Product Overview: Texas Instruments UCC38084DR

The Texas Instruments UCC38084DR is a high-performance, low-power pulse width modulation (PWM) controller designed for a wide range of power supply applications. This integrated circuit is part of TI's UCC3808x series and is specifically engineered to facilitate the design of power converters that require efficient power management and compact size.

Key Features

  • Current Mode Control: The UCC38084DR utilizes current mode control which provides superior transient response, simplifies loop compensation, and ensures consistent performance over a wide range of input voltages and output loads.
  • Wide Supply Voltage Range: This device operates over a supply voltage range of 4.5V to 15V, making it versatile for various applications, from low-voltage to standard 12V systems.
  • Programmable Switching Frequency: Users can program the switching frequency from 10 kHz to 1 MHz, allowing for flexibility in the design of the power supply, including optimization for efficiency or component size.
  • High Peak Current Drive: The UCC38084DR is capable of delivering peak current drive capabilities of ±1A, which is ideal for driving large MOSFETs or IGBTs in power applications.
  • Low Startup and Operating Current: It features a low startup current of typically 0.15 mA and an operating current of typically 2.5 mA, contributing to the overall efficiency of the power system.
  • Soft Start Functionality: The built-in soft-start function gradually increases the duty cycle to prevent inrush current at startup, enhancing the reliability of the power supply.

Applications

The UCC38084DR is suitable for a variety of switch-mode power supply applications, including:

  • DC to DC Converters
  • AC to DC Power Supplies
  • Isolated and Non-Isolated Converters
  • Off-Line Converters
  • Power Supplies for Telecom, Industrial, and Consumer Electronics

Package and Availability

The device is available in an 8-pin SOIC package, which is widely used and easy to integrate into various PCB layouts. Its compact form factor is beneficial for space-constrained applications. The UCC38084DR is also characterized for operation from -40°C to +85°C, ensuring reliability across a broad range of temperature conditions.

The combination of features and performance makes the UCC38084DR from Texas Instruments a versatile choice for designers looking to create efficient, reliable, and compact power supply systems.

You May Also Be Interested in

Microchip Technology
HIGH VOLTAGE SYNCHRONOUS BUCK CO
Need more? Email Us
Microchip Technology
IC REG CTRLR SEPIC 20TSSOP
Need more? Email Us
Microchip Technology
IC REG CTRLR BUCK 10MSOP
Need more? Email Us
Texas Instruments
Lowest to $1.7463
Monolithic Power Systems Inc.
IC REG BUCK-BOOST
Lowest to $10.3636
Analog Devices Inc.
IC REG CTRLR BUCK 16QSOP
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
STEP-DOWN SWITCHING REGULATOR
Need more? Email Us
Microchip Technology
HIGH VOLTAGE SYNCHRONOUS BUCK CO
Need more? Email Us
Intersil
HIGH PERFORMANCE INDUSTRY STANDA
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $6.9406 $55.5248
18+ $5.6949 $102.5082
28+ $5.5169 $154.4732
38+ $5.3390 $202.8820
49+ $5.1610 $252.8890
65+ $4.6271 $300.7615
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 30 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess