EN
  • EN
  • DE

UCC3809P-1G4

Part No UCC3809P-1G4
Manufacturer Texas Instruments
Catalog PMIC - AC DC Converters, Offline Switchers
Description IC REG CTRLR PWM CM 8VSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - AC DC Converters, Offline Switches
Mfr Texas Instruments
Package Tube
Product Status Active
Output Isolation Isolated
Internal Switch(s) No
Topology Boost, Buck, Flyback, Forward
Voltage - Start Up 15 V
Voltage - Supply (Vcc/Vdd) 8V ~ 19V
Duty Cycle 70%
Frequency - Switching 1MHz
Control Features Frequency Control, Soft Start
Temperature Range - Operating -55°C ~ 150°C (TJ)
Package / Case 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Supplier Device Package 8-VSSOP
Mounting Type Surface Mount
Base Product Number UCC3809
Standard Package 80 pcs
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 693768-UCC3809P-1G4
Ultra Librarian 3D Model Ultra Librarian UCC3809P-1G4 CAD Model

Description

The UCC3809P-1G4 is a high-performance, low-power PWM controller from Texas Instruments, designed for a wide range of power supply applications. This device is particularly well-suited for offline and DC-to-DC converter applications where power efficiency is a critical concern.

Key Features

  • Industry-Leading Technology: Utilizing Texas Instruments' advanced semiconductor processes, the UCC3809P-1G4 offers reliable and efficient performance for demanding applications.
  • Low Power Operation: The device features a low startup current of less than 0.5mA and an operating current of 1.1mA, making it an excellent choice for energy-sensitive designs.
  • Flexible Switching Frequency: The UCC3809P-1G4 provides a programmable switching frequency that can be set from 4kHz to 1MHz, allowing designers to optimize their power supply for efficiency or size.
  • Drive Capability: This controller can directly drive a power MOSFET or IGBT, simplifying the design and reducing external component count.

Applications

The UCC3809P-1G4 is versatile and can be used in a variety of applications, including:

  • AC-DC power supplies
  • Isolated and non-isolated DC-DC converters
  • Power supplies for consumer electronics
  • Industrial and telecommunication power systems

Quality and Reliability

Texas Instruments is known for its commitment to quality, and the UCC3809P-1G4 is no exception. It is designed to meet the rigorous standards of industrial and consumer electronics, ensuring long-term reliability and performance.

Package and Availability

The UCC3809P-1G4 is offered in a PDIP-8 package, providing a compact solution for space-constrained applications. It is available through Texas Instruments and authorized distributors, ensuring easy access and prompt delivery for designers and manufacturers.

Summary

With its combination of low-power operation, flexible frequency adjustment, direct drive capability, and Texas Instruments' renowned quality, the UCC3809P-1G4 stands out as a superior PWM controller for a wide array of power supply designs.

You May Also Be Interested in

ON Semiconductor
IC PWM CTLR GREEN MODE 8-SOIC / Converter Offline Topology
Lowest to $0.6262
Infineon Technologies
IC OFFLINE SWITCH FLYBACK 8DIP
Lowest to $0.5821
STMicroelectronics
IC OFFLINE SWITCH FLYBACK 16SO
Lowest to $0.4204
Diodes Incorporated
IC REG CONTROLLER ACDC
Lowest to $0.2610
Diodes Incorporated
IC REG CONTROLLER ACDC
Lowest to $7.1737
Renesas Electronics America
IC OFFLINE SW FLYBACK SOT23-5
Lowest to $0.2945
NXP / Nexperia
Converter Offline Flyback Topology 27kHz ~ 65kHz SC-74
Lowest to $1.5860
Monolithic Power Systems Inc.
IC OFFLINE SWITCH 16SOIC
Lowest to $1.6309
Sanken
Converter Offline Flyback Topology 60kHz ~ 74kHz TO-220F-6L
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $1.7000 $51.0000
75+ $1.3948 $104.6100
115+ $1.3513 $155.3995
155+ $1.3077 $202.6935
200+ $1.2641 $252.8200
265+ $1.1333 $300.3245
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,400 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess