EN
  • EN
  • DE

UCC3813DTR-4

Part No UCC3813DTR-4
Manufacturer Texas Instruments
Catalog PMIC - AC DC Converters, Offline Switchers
Description IC REG CTRLR PWM CM 8SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Output Isolation Either
Topology Boost, Buck, Flyback, Forward
Voltage - Start Up 12.5V
Supply Voltage - Operating 8.3 V to 12 V
Duty Cycle 49%
Frequency - Switching 1MHz
Control Features Frequency Control
Temperature Range - Operating -55°C to 150°C (TJ)
Case / Package 8-SOIC
Mounting Surface Mount
Win Source Part Number 1116036-UCC3813DTR-4
Popularity Medium
Supply and Demand Status Balance
Application Field Used in Portable Devices, Sensing & Instrumentation
Ultra Librarian 3D Model Ultra Librarian UCC3813DTR-4 CAD Model

Description

Overview of Texas Instruments UCC3813DTR-4

The UCC3813DTR-4 from Texas Instruments is a highly efficient, low-power biCMOS current-mode pulse width modulation (PWM) controller. It is part of the UCC3813x family of PWM controllers designed for a wide variety of power supply applications. This device is particularly well-suited for off-line and DC-to-DC converter applications requiring a low startup current and fast response to load transients.

Key Features

  • Low Startup and Operating Current: The UCC3813DTR-4 boasts a startup current of typically 0.5 mA and an operating current of 1 mA, making it ideal for power-sensitive applications.
  • High-Frequency Operation: With an operational range up to 1 MHz, this PWM controller can be used in applications requiring high-frequency power conversion, which can lead to smaller, more efficient designs with reduced component sizes.
  • Current Mode Control: Current mode control provides inherent line feed-forward, cycle-by-cycle current limiting, and ease of loop compensation.
  • Trimmed Oscillator Discharge Current: This feature helps in achieving consistent and accurate duty cycle limits, which is crucial for reliable and stable power supply operation.
  • Programmable Soft Start: The soft start function reduces stress on the input power source by gradually increasing the duty cycle during startup, which helps prevent input current spikes and output voltage overshoot.
  • Error Amplifier: The integrated high-gain error amplifier ensures tight voltage regulation, improving the overall performance of the power supply.

Applications

The UCC3813DTR-4 is versatile and can be used in a variety of applications, including:

  • Off-line power supplies
  • DC-to-DC converters
  • Telecommunication equipment
  • Desktop and notebook computers
  • Industrial power systems

Package and Availability

This device is available in a TSSOP-14 (thin shrink small outline package) which is suitable for surface mount technology (SMT) and offers a compact footprint for space-constrained applications. Texas Instruments provides these controllers in tape and reel packaging, facilitating efficient handling and manufacturing integration, denoted by the 'TR' suffix in the part number.

In summary, the UCC3813DTR-4 PWM controller from Texas Instruments is a reliable and efficient solution for advanced power supply designs, offering a combination of low power consumption, high-frequency operation, and robust feature set to meet the demands of modern electronic applications.

You May Also Be Interested in

Chengdu Chip-Rail Microelectronics Co., Ltd.
60kHz~70kHz 300mW 10V~23V Flyback SOT-23-6 AC DC Converters, Offline Switchers RoHS
Lowest to $0.1173
Monolithic Power Systems Inc.
IC OFFLINE SW INDUCTORLS 8SOIC
Need more? Email Us
Shenzhen Sunmoon Microelectronics Co., Ltd.
Converter Offline Buck Topology 60kHz DIP-8
Lowest to $0.4399
Power Integrations
IC OFFLINE SWITCH FLYBACK 8SO
Lowest to $0.6986
Power Integrations
IC OFFLINE SW MULT TOP 24INSOP
Lowest to $4.6568
Power Integrations
IC OFFLINE SWITCH FLYBACK 8DIP
Lowest to $2.2848
STMicroelectronics
IC OFFLINE SWITCH MULT TOP 16SO
Need more? Email Us
Chipown
Converter Offline 40kHz~50kHz SOP-8
Lowest to $0.2329
EG Micro
58.2kHz~61.8kHz 600V 7.5V~20V Half-Bridge SOP-16 AC DC Converters, Offline Switchers RoHS
Lowest to $0.4985

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.3459
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.5038
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $17.0076
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.3835
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.0437
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.6666 $58.3310
75+ $1.3675 $102.5625
115+ $1.3247 $152.3405
160+ $1.2820 $205.1200
205+ $1.2393 $254.0565
275+ $1.1111 $305.5525
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,006 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess