EN
  • EN
  • DE

UCC3813PW-0

Part No UCC3813PW-0
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - DC DC Switching Controllers
Description IC REG CTRLR MULT TOP 8TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube/Rail
Status Active
Output Type Transistor Driver
Purpose Step-Up, Step-Up/Step-Down
Topology Boost, Flyback, Forward Converter
Number of Outputs 1
Output Phases 1
Supply Voltage - Operating 6.9 V to 12 V
Frequency - Switching 46kHz
Duty Cycle (Max) 99%
Synchronous Rectifier No
Clock Sync No
Control Features Frequency Control
Temperature Range - Operating 0°C to 70°C (TA)
Case / Package 8-TSSOP
Win Source Part Number 1116039-UCC3813PW-0
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian UCC3813PW-0 CAD Model

Description

Product Overview: UCC3813PW-0 by Texas Instruments

The UCC3813PW-0 is a high-performance integrated circuit designed by Texas Instruments, a leader in semiconductor solutions. This device is part of the UCC3813 family of low-power, BiCMOS current-mode PWM controllers. It is particularly well-suited for a wide range of power supply applications, including off-line, DC-to-DC converters, and other power conversion systems that require efficient power management.

Key Features

  • High-Frequency Operation: The UCC3813PW-0 is capable of operating at frequencies up to 1 MHz, enabling compact and efficient power supply designs with smaller components.
  • Low Startup and Operating Current: This device features a low startup current of typically 0.15 mA and an operating current of typically 1 mA, contributing to the overall efficiency of the power supply.
  • Current Mode Control: The current mode control provides inherent line feed-forward, cycle-by-cycle current limiting, and ease of loop compensation.
  • Trimmed Oscillator Discharge Current: The oscillator discharge current is trimmed to ensure precise duty cycle clamping, which is essential for reliable and stable power supply operation.

Applications

The versatility of the UCC3813PW-0 makes it an excellent choice for a variety of applications, including:

  • AC-DC Power Supplies
  • Isolated and Non-Isolated DC-DC Converters
  • Power Supplies for Telecom and Datacom Applications
  • Portable and Battery-Powered Equipment
  • Green Power (Energy-Efficient) Products

Technical Specifications

The UCC3813PW-0 comes in a 16-pin TSSOP (Thin-Shrink Small Outline Package) that offers a compact footprint for space-constrained applications. It operates over a wide temperature range, making it suitable for industrial and commercial environments. The device also features under-voltage lockout with hysteresis, a programmable soft-start function, and an error amplifier with a bandwidth in excess of 1 MHz.

Conclusion

With its high-frequency operation, low power consumption, and current mode control, the UCC3813PW-0 from Texas Instruments stands out as a robust and reliable choice for designers looking to optimize their power supply systems for efficiency and performance. Its technical sophistication and flexibility make it a valuable component in any power management solution.

You May Also Be Interested in

Intersil
SWITCHING CONTROLLER
Need more? Email Us
Renesas Electronics America
IC REG CTRLR MULT TOPOLOGY 8SOIC
Lowest to $29.3234
Intersil
SWITCHING CONTROLLER, CURRENT/VO
Need more? Email Us
National Semiconductor (TI)
LM2647 DUAL SYNCHRONOUS BUCK REG
Need more? Email Us
Intersil
SWITCHING CONTROLLER, VOLTAGE-MO
Need more? Email Us
Microchip Technology
IC REG CTRLR SEPIC 20TSSOP
Need more? Email Us
Texas Instruments
IC REG CTRLR BST FLYBK CM 14SOIC
Need more? Email Us
Renesas Electronics America
IC REG CTRLR BOOST/FLYBK 16SOIC
Need more? Email Us
Microchip Technology
IC REG CTRLR MULT TOP 14SOIC
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess