EN
  • EN
  • DE

UCC3818DWTR

Part No UCC3818DWTR
Manufacturer Texas Instruments
Catalog PMIC - PFC (Power Factor Correction)
Description BiCMOS POWER FACTOR PREREGULATOR
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Reel - TR
Mode Average Current
Frequency - Switching 6kHz ~ 220kHz
Current - Startup 150μA
Operating Supply Voltage 12 V ~ 17 V
Operating Temperature Range 0°C ~ 70°C
Mounting SMD
Package 16-SOIC (0.295", 7.50mm Width)
Manufacturer Package 16-SOIC
Win Source Part Number 1276483-UCC3818DWTR
Manufacturer Homepage www.ti.com
Family Name UCC3818
Introduction Date January 01, 2005
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2028
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian UCC3818DWTR CAD Model

Description

Product Overview: Texas Instruments UCC3818DWTR

The Texas Instruments UCC3818DWTR is a sophisticated Power Factor Correction (PFC) controller designed for use in a wide variety of applications requiring high power factor and low Total Harmonic Distortion (THD). This integrated circuit is engineered to provide a cost-effective solution for power supply engineers to enhance the efficiency and performance of their systems.

The UCC3818DWTR operates under Continuous Conduction Mode (CCM), which makes it suitable for applications that require a stable and efficient power factor correction across a broad range of input voltages and load conditions. It is commonly used in systems such as switch-mode power supplies (SMPS), AC-DC converters, offline power converters, and other power electronic devices that demand precise and reliable PFC.

Key Features

  • Advanced Control Method: The device utilizes an average current mode control method, which helps in maintaining a near-unity power factor and minimizes input current waveform distortion.
  • Wide Supply Voltage Range: It supports a wide operating supply voltage range, ensuring compatibility with various system designs and global power standards.
  • Programmable Output Voltage: Engineers have the flexibility to program the output voltage according to their specific application requirements.
  • Low-Power Startup: The low startup current feature contributes to reduced system power consumption during the initial power-up phase.
  • Protection Features: The UCC3818DWTR incorporates multiple protection features such as over-voltage, under-voltage lockout, and peak current limiting, which enhance the reliability and longevity of the end application.

Applications

The versatility of the UCC3818DWTR makes it an ideal choice for a range of applications, including:

  • AC-DC Adapters
  • Power Supplies for Desktops and Servers
  • Telecommunication Equipment
  • Industrial Power Systems
  • LED Lighting Systems

With its robust design, the UCC3818DWTR from Texas Instruments represents a high-performance solution for designers looking to optimize power efficiency and achieve regulatory compliance for power factor in their electronic products. Its integration into a power supply system helps ensure stable operation, energy savings, and a reduced ecological footprint.

You May Also Be Interested in

Unitrode
UCC28513 ADVANCED PFC/PWM COMBIN
Lowest to $9.0197
ON Semiconductor
IC PFC CTRLR CRM 20SOIC
Need more? Email Us
ON Semiconductor
IC REG LINEAR / PFC IC
Need more? Email Us
ON Semiconductor
IC PFC CTRLR CRM 20SOIC
Need more? Email Us
Power Integrations
IC PFC CTRLR CCM 123KHZ 16ESIP
Need more? Email Us
ON Semiconductor
IC PFC CTRLR CRM 350KHZ 8SOP
Lowest to $0.4938
Renesas Electronics America
R2A20118 - MIXED SIGNAL POWER FA
Lowest to $2.6253
Fremont Micro Devices USA
IC PFC CTRLR TRANSITION 8SOP
Need more? Email Us
NXP / Nexperia
PFC CONTROLLER / PFC IC
Lowest to $0.4717

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948

Pricing & Ordering

Quantity Unit Price Ext. Price
20+ $2.5143 $50.2860
49+ $2.0631 $101.0919
76+ $1.9986 $151.8936
104+ $1.9341 $201.1464
134+ $1.8697 $250.5398
179+ $1.6762 $300.0398
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 15,000 pieces
MOQ: 20 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess