EN
  • EN
  • DE

UCC383T-5

Part No UCC383T-5
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LDO 5V 3A TO220-3
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube/Rail
Status Active
Output Type Fixed
Number of Regulators 1
Maximum Input Voltage 9V
Nominal Output Voltage (Min/Fixed) 5V
Dropout Voltage-Max 6V @ 3A
Output Current 3A
Operating Supply Current 650μA
Control Protection Features Over Temperature, Reverse Polarity, Short Circuit, Under Voltage Lockout (UVLO)
Temperature Range - Operating 0°C to 70°C
Regulator Topology Positive Fixed
Output Voltage 5V
Voltage - Dropout (Typical) 0.4V @ 3A
Mounting Through Hole
Case / Package TO-220-3
Win Source Part Number 043434-UCC383T-5
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian UCC383T-5 CAD Model

Description

The UCC383T-5 is a high-quality low-dropout (LDO) linear voltage regulator designed and manufactured by Texas Instruments. This regulator offers a fixed output voltage of 5V, making it an ideal component for a wide range of electronic applications that require a stable and reliable power supply.

Key Features

  • Output Voltage: The UCC383T-5 provides a fixed output voltage of 5V, which is essential for powering 5V logic and microcontroller circuits.
  • Low Dropout Voltage: With a low dropout voltage, this regulator maintains regulation even when the supply voltage is very close to the output voltage, which enhances efficiency and allows for a wider range of input voltages.
  • High Accuracy: The output voltage is guaranteed to be within a ±3% tolerance, ensuring precise voltage regulation for sensitive electronic components.
  • Current Capacity: Capable of delivering up to 3A of continuous output current, the UCC383T-5 can power a broad array of devices without the need for an external pass transistor.
  • Thermal Protection: The built-in thermal shutdown feature protects the device from overheating, thereby enhancing the longevity and reliability of both the regulator and the overall system.
  • Overcurrent Protection: The device includes current limiting to safeguard it and the load from damage due to excessive current conditions.

Applications

The UCC383T-5 is versatile and can be used in various applications, including:

  • Microcontroller-based systems
  • Logic systems
  • Peripheral power supplies
  • Post-regulation for switching supplies

Quality and Support

As a product of Texas Instruments, the UCC383T-5 is backed by TI's commitment to quality and reliability. Technical support and comprehensive documentation are available on the TI website, ensuring that designers have access to all the resources they need to implement the UCC383T-5 in their projects.

Conclusion

Whether you're developing power management solutions for consumer electronics, industrial systems, or communication infrastructure, the UCC383T-5 from Texas Instruments offers the performance, efficiency, and reliability required to meet your power supply needs.

You May Also Be Interested in

Diodes Incorporated
IC REG LDO 3.5V 0.3A SOT25
Lowest to $0.5804
STMicroelectronics
IC REG LDO -5V 1.5A TO220AB
Lowest to $0.1809
Diodes Incorporated
IC REG LDO 3.3V 0.6A SOT-2233L
Lowest to $0.2034
Texas Instruments
250-mA LDO REGULATORS WITH 8-PIN MSOP PACKAGING
Need more? Email Us
Microchip Technology
IC REG LDO 1.6V/3.3V 10MLF
Need more? Email Us
Microchip Technology
IC REG LDO ADJ 3A TO220-5
Lowest to $3.2924
Texas Instruments
High-Accuracy, 1-A, Low-Dropout Regulator With Reverse Current Protection | IC REG LINEAR 2.5V 1A 6SON
Lowest to $2.6910
Analog Devices Inc.
1 A, Low Dropout, CMOS Linear Regulator
Lowest to $3.3897
Texas Instruments
FAST-TRANSIENT-RESPONSE 500-mA LOW-DROPOUT VOLTAGE REGULATORS | IC REG LIN 3.3V 500MA 20HTSSOP
Lowest to $2.7798

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $6.8477 $54.7816
18+ $5.6187 $101.1366
28+ $5.4431 $152.4068
38+ $5.2675 $200.1650
50+ $5.0919 $254.5950
66+ $4.5652 $301.3032
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,000 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess