EN
  • EN
  • DE

UCC383TDTR-5

Part No UCC383TDTR-5
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LIN 5V 3A DDPAK/TO263-3 / Linear Voltage Regulator IC Positive Fixed 1 Output 3A DDPAK/TO-263-3
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Power Management (PMIC)>Voltage Regulators - Linear
Manufacturer Texas Instruments
Packaging Reel - TR
Product Status Obsolete
Output Configuration Positive
Output Type Fixed
Number of Regulators 1
Voltage - Input (Max) 9V
Voltage - Output (Min/Fixed) 5V
Voltage Dropout (Max) 6V @ 3A
Current - Output 3A
Current - Quiescent (Iq) 650 µA
Protection Features Over Temperature, Reverse Polarity, Short Circuit, Under Voltage Lockout (UVLO)
Temperature Range - Operating 0°C ~ 70°C
Mounting Surface Mount
Case / Package TO-263-4, D²Pak (3 Leads + Tab), TO-263AA
Supplier Device Package DDPAK/TO-263-3
Base Product Number UCC383
RoHS Status ROHS3 Compliant
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number UCC383TDTR-5G3-ND,UCC383TDTR-5G3,-UCC383TDTR,2156-UCC383TDTR-5-TITR-ND,-UCC383TDTR-5-NDR,TEXTISUCC383TDTR-5,2156-UCC383TDTR-5
Standard Package 500
Win Source Part Number 1317117-UCC383TDTR-5
Ultra Librarian 3D Model Ultra Librarian UCC383TDTR-5 CAD Model

Description

The UCC383TDTR-5 is a high-quality voltage regulator integrated circuit designed and manufactured by Texas Instruments, a leader in the semiconductor industry. This advanced component is engineered to provide precise voltage regulation, ensuring stable and reliable operation in a variety of electronic applications.

Key Features

  • Output Voltage: The UCC383TDTR-5 offers a fixed output voltage of 5V, which is essential for consistent performance in systems that require a stable power supply.
  • Dropout Voltage: With a low dropout voltage, this regulator maintains its output voltage effectively even when the input voltage is very close to the output voltage, thereby improving efficiency in power-sensitive designs.
  • Output Current: Capable of delivering up to 3A of output current, the device is suitable for powering a wide range of components, from microprocessors to peripheral devices.
  • Package Type: The device comes in a surface-mount package, specifically in a PowerPAD™ Thermally Enhanced MSOP, which allows for efficient heat dissipation and a compact footprint on printed circuit boards.
  • Thermal Protection: Integrated thermal protection ensures that the device operates within safe temperature ranges, preventing damage due to overheating.

Applications

The UCC383TDTR-5 is versatile and can be used in a broad array of applications, including but not limited to:

  • Computing systems such as desktops, laptops, and servers
  • Telecommunication equipment
  • Consumer electronics
  • Industrial control systems
  • Portable battery-powered devices

Quality and Reliability

As with all Texas Instruments products, the UCC383TDTR-5 is manufactured to the highest standards of quality and reliability. It is designed to meet stringent industry specifications, ensuring performance and longevity in the most demanding conditions.

Environmental Compliance

The UCC383TDTR-5 complies with various environmental standards, including RoHS and Green Product requirements, reflecting Texas Instruments' commitment to environmental sustainability.

For technical specifications, application notes, and more information, customers are encouraged to visit the Texas Instruments official website or contact their support services.

You May Also Be Interested in

Panasonic
AC-DC switching power supply control IC with standby mode
Need more? Email Us
Renesas Electronics America
Dual LDO with Low Noise, Low IQ, and High PSRR | IC REG LINEAR 2.7V/1.8V 10DFN
Need more? Email Us
Microchip Technology
IC REG LDO 2.9V 0.15A TSOT23-5
Lowest to $0.6437
Panasonic
Need more? Email Us
Linear Technology
IC REG LDO 5V 0.3A 8SOIC
Lowest to $11.6418
Texas Instruments
200-mA, Low IQ, Low-Noise, Low-Dropout Regulator
Lowest to $0.9411
Intersil
IC REG LDO 1.8V 0.15A SC70-5
Need more? Email Us
Diodes Incorporated
IC REG LDO 2.5V 5A
Need more? Email Us
Texas Instruments
IC REG LDO 1.8V 1.5A DDPAK
Lowest to $3.1315

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.7143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.7143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.7023
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $6.6790 $53.4320
19+ $5.4803 $104.1257
29+ $5.3090 $153.9610
39+ $5.1377 $200.3703
51+ $4.9665 $253.2915
68+ $4.4527 $302.7836
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,500 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess