EN
  • EN
  • DE

UCC384DPTR-ADJ

Part No UCC384DPTR-ADJ
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LDO NEG ADJ 0.5A 8SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Output Type Adjustable
Number of Regulators 1
Maximum Input Voltage -15V
Nominal Output Voltage (Min/Fixed) -1.25V
Maximum Output Voltage -15V
Dropout Voltage-Max 0.5V @ 500mA
Output Current 500mA
Operating Supply Current 350μA
Control Protection Features Over Temperature, Reverse Polarity, Short Circuit, Under Voltage Lockout (UVLO)
Temperature Range - Operating 0°C to 70°C
Mounting SMD (SMT)
Case / Package 8-SOIC
Win Source Part Number 1116069-UCC384DPTR-ADJ
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian UCC384DPTR-ADJ CAD Model

Description

Product Overview: UCC384DPTR-ADJ by Texas Instruments

The UCC384DPTR-ADJ is a versatile, low dropout (LDO) linear voltage regulator integrated circuit (IC) designed and manufactured by Texas Instruments (TI), a leader in semiconductor solutions. This adjustable regulator is part of TI's expansive family of power management devices, tailored to meet the needs of a wide range of applications requiring a stable and reliable power supply.

The UCC384DPTR-ADJ offers a variable output voltage that can be adjusted to the needs of the specific application by using external resistors. This feature provides design flexibility, making it suitable for various electronic devices such as portable equipment, computer peripherals, and industrial hardware.

Key Features

  • Adjustable Output Voltage: The output voltage can be fine-tuned to a desired value within a specified range, providing design versatility for different system requirements.
  • Low Dropout Voltage: The LDO design ensures efficient operation even with very low differences between input and output voltages, which is crucial for battery-powered devices where maximizing battery life is essential.
  • High Accuracy: The UCC384DPTR-ADJ maintains a high level of voltage accuracy, which is vital for sensitive electronic components that require precise power supply levels.
  • Thermal and Overcurrent Protection: The device includes built-in protection features that safeguard the IC and the powered application from potential damage due to excessive heat or current.
  • Stable with Low ESR Capacitors: The regulator is designed to be stable with low equivalent series resistance (ESR) capacitors, which can help reduce the overall size and cost of the power supply design.

Applications

  • Portable Devices
  • Computer Peripherals
  • Industrial Equipment
  • Telecommunication Systems
  • Power Supply Modules

The UCC384DPTR-ADJ is packaged in a PowerPAD™ thermally enhanced package, which allows for efficient heat dissipation, ensuring reliable operation under varying environmental conditions. This, combined with its power-saving features, makes the UCC384DPTR-ADJ an excellent choice for engineers looking to optimize their power management solutions.

With its adjustable output, low dropout design, and robust protection features, the UCC384DPTR-ADJ from Texas Instruments stands out as a high-performance solution for a diverse array of power regulation needs.

You May Also Be Interested in

Diodes Incorporated
IC REG LDO 1V 0.3A SOT23
Lowest to $0.1241
Panasonic
Need more? Email Us
STMicroelectronics
1.5A Low drop positive voltage regulator adjustable and fixed
Lowest to $0.5107
Microchip Technology
IC REG LDO 2.5V 10MA TSOT23-5
Lowest to $1.0589
Texas Instruments
IC REG LDO 1.8V 1.5A DDPAK
Lowest to $3.1315
Microchip Technology
IC REG LDO 3.6V 80MA SOT143
Need more? Email Us
Renesas Electronics America
Dual LDO with Low Noise, Low IQ, and High PSRR | IC REG LINEAR 2.7V/1.8V 10DFN
Need more? Email Us
Texas Instruments
1.5A Fast Ultra Low Dropout Linear Regulators | IC REG LIN POS ADJ 1.5A DDPAK
Lowest to $4.0490
Texas Instruments
IC REG LDO 3.3V 3A DDPAK
Lowest to $3.9770

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $14.6617
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $21.4623 $64.3869
6+ $17.6101 $105.6606
9+ $17.0598 $153.5382
13+ $16.5095 $214.6235
16+ $15.9592 $255.3472
21+ $14.3082 $300.4722
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,380 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess