EN
  • EN
  • DE
  • IT

UCC38500DWG4

Part No UCC38500DWG4
Manufacturer Texas Instruments
Catalog PMIC - PFC (Power Factor Correction)
Description BiCMOS PFC/PWM COMBINATION CONTROLLER
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Tube
Mode Average Current
Frequency - Switching 100kHz
Current - Startup 150μA
Operating Supply Voltage 9.7 V ~ 18 V
Operating Temperature Range 0°C ~ 70°C
Mounting SMD
Package 20-SOIC (0.295", 7.50mm Width)
Manufacturer Package 20-SOIC
Win Source Part Number 1276495-UCC38500DWG4
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Family Name UCC3850
Introduction Date January 01, 2005
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian UCC38500DWG4 CAD Model

Description

Product Overview: UCC38500DWG4 by Texas Instruments

The UCC38500DWG4 is a sophisticated and versatile power management integrated circuit (IC) developed by Texas Instruments, a leader in semiconductor design and manufacturing. This IC is specifically engineered for high-performance power supply systems, delivering precise control and efficient power conversion.

Key Features:

  • Advanced Control: The UCC38500DWG4 offers state-of-the-art control features for power supply units, including pulse-width modulation (PWM) for efficient energy management.
  • High Efficiency: With its optimized design, the device ensures high-efficiency power conversion, which is crucial for reducing heat generation and improving system reliability.
  • Robust Protection: The IC includes multiple protection features such as overcurrent, overvoltage, and thermal shutdown to safeguard the system against potential damage from various fault conditions.
  • Wide Operating Range: The device is designed to operate over a broad voltage range, making it suitable for various applications and ensuring compatibility with different power sources.

Applications:

The UCC38500DWG4 is ideal for use in a range of applications where efficient power management and control are essential. These include:

  • Switching power supplies
  • DC-DC converters
  • Power modules for servers and telecom equipment
  • Industrial power systems

Quality and Reliability:

Texas Instruments is known for its commitment to quality, and the UCC38500DWG4 is no exception. It is built to meet the rigorous standards of industrial and commercial applications, ensuring long-term reliability and performance.

Technical Specifications:

The UCC38500DWG4 comes in a surface-mount package and is designed to operate over an industrial temperature range. Detailed technical specifications can be found in the product datasheet, which includes information on pin configurations, electrical characteristics, timing diagrams, and application notes to assist in circuit design and integration.

In summary, the UCC38500DWG4 from Texas Instruments represents a potent solution for advanced power management, combining efficiency, control, and protection to meet the needs of today's demanding power supply requirements.

You May Also Be Interested in

Texas Instruments
IC PFC CTR AVERAGE 220KHZ 16SOIC
Lowest to $11.3963
Fairchild/ON Semiconductor
CRITICAL CONDUCTION MODE PFC CON / PFC IC
Lowest to $7.3955
Unitrode
1.5A, 120KHZ BIPOLAR, PQCC20
Need more? Email Us
Fairchild/ON Semiconductor
IC REG LIN POWER FACTOR CONTRLR
Lowest to $19.8741
ON Semiconductor
IC PFC CTRLR CRM 350KHZ 8SOP
Lowest to $0.5723
NXP / Nexperia
PFC CONTROLLER / PFC IC
Lowest to $0.4717
Infineon Technologies
IC PFC CTRLR DCM 8DIP
Lowest to $0.9454
Fairchild/ON Semiconductor
POWER FACTOR CONTROLLER W/POST R
Need more? Email Us
ON Semiconductor
IC REG LINEAR / PFC IC
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $14.8005 $59.2020
9+ $12.1440 $109.2960
13+ $11.7645 $152.9385
18+ $11.3850 $204.9300
23+ $11.0055 $253.1265
31+ $9.8670 $305.8770
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 25 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess