EN
  • EN
  • DE
  • IT

UCC38500DWTR

Part No UCC38500DWTR
Manufacturer Texas Instruments
Catalog PMIC - PFC (Power Factor Correction)
Description BICMOS PFC/PWM COMBINATION CONTROLLER
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Reel - TR
Part Status Obsolete(EOL)
Mode Average Current
Frequency - Switching 100kHz
Current - Startup 150μA
Operating Supply Voltage 9.7 V ~ 18 V
Operating Temperature Range 0°C ~ 70°C
Mounting SMD
Package 20-SOIC (0.295", 7.50mm Width)
Manufacturer Package 20-SOIC
Win Source Part Number 1276496-UCC38500DWTR
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Family Name UCC3850
Introduction Date August 01, 1999
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date Obsolete
Ultra Librarian 3D Model Ultra Librarian UCC38500DWTR CAD Model

Description

The UCC38500DWTR is a state-of-the-art power management integrated circuit (IC) designed and manufactured by Texas Instruments, a leader in semiconductor solutions. This advanced IC is specifically tailored for efficient and reliable control of power supplies, and it is an indispensable component for a wide range of electronic applications.

Key Features

  • Advanced Control: The UCC38500DWTR incorporates sophisticated control algorithms to ensure optimal performance of power supply systems. It features a range of control modes, including voltage and current mode operation, which allows for precise power delivery and improved stability.
  • High Efficiency: Designed with energy efficiency in mind, this IC helps in reducing power loss and enhancing the overall efficiency of the power supply, making it an ideal choice for energy-sensitive applications.
  • Robust Protection: The UCC38500DWTR is equipped with a comprehensive set of protection features, including overvoltage, overcurrent, and overtemperature protection, safeguarding the system and extending the lifespan of the product.
  • Wide Input Voltage Range: It supports a broad input voltage range, accommodating various power sources and ensuring versatility across different power supply designs.
  • Compact Surface-Mount Package: The device comes in a surface-mount package, which allows for a more compact and streamlined design, saving valuable space on the printed circuit board (PCB).

Applications

The UCC38500DWTR is suitable for a diverse set of applications, including but not limited to:

  • Switched-mode power supplies (SMPS)
  • AC-DC power converters
  • Telecommunications equipment
  • Industrial systems
  • Consumer electronics

Quality and Reliability

Texas Instruments is committed to delivering high-quality products. The UCC38500DWTR is no exception, undergoing rigorous testing and quality control measures to ensure it meets the industry's highest standards for performance and reliability.

Support and Resources

Customers can access a wealth of resources provided by Texas Instruments, including detailed datasheets, application notes, design tools, and technical support to facilitate the integration of the UCC38500DWTR into their projects.

You May Also Be Interested in

ON Semiconductor
IC REG LINEAR / PFC IC
Need more? Email Us
ON Semiconductor
IC REG LINEAR / PFC IC
Need more? Email Us
NXP / Nexperia
IC PFC CTRLR DCM 8SO
Lowest to $3.1289
Unitrode
UCC28513 ADVANCED PFC/PWM COMBIN
Lowest to $9.0197
ON Semiconductor
IC PFC CTRLR CRM 20SOIC
Need more? Email Us
Power Integrations
IC PFC CTRLR CCM 123KHZ 16ESIP
Need more? Email Us
Power Integrations
IC PFC CTRLR CCM 123KHZ 16ESIP
Need more? Email Us
Fairchild/ON Semiconductor
POWER FACTOR CONTROLLER W/POST R
Need more? Email Us
Unitrode
1.5A, 120KHZ BIPOLAR, PQCC20
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess