EN
  • EN
  • DE

UCC38501DW

Part No UCC38501DW
Manufacturer Texas Instruments
Catalog PMIC - PFC (Power Factor Correction)
Description IC PFC/PWM COMBO CTRLR 20-SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube/Rail
Status Active
Mode Average Current
Frequency - Switching 100kHz
Current - Startup 150μA
Supply Voltage - Operating 9.7 V to 18 V
Temperature Range - Operating 0°C to 70°C
Mounting SMD (SMT)
Case / Package 20-SOIC
Win Source Part Number 1116073-UCC38501DW
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian UCC38501DW CAD Model

Description

The UCC38501DW is a sophisticated power management integrated circuit (IC) developed by Texas Instruments, designed to enhance the efficiency and reliability of power supply systems. This IC is particularly well-suited for applications that require a Power Factor Correction (PFC) pre-regulator followed by a downstream DC-to-DC converter.

Key Features

  • Power Factor Correction: The UCC38501DW incorporates advanced PFC capabilities, ensuring that the power supply adheres to international power factor requirements and operates with maximum efficiency.
  • Integration: By integrating multiple functions into a single chip, this device reduces the need for additional components, thus simplifying design and saving board space.
  • Versatility: This IC is versatile and can be used in various applications, including AC-to-DC adapters, offline battery chargers, and power supplies for consumer electronics, servers, and telecommunications equipment.
  • Protection Features: It includes several protection features such as over-voltage, under-voltage, and over-current protection, enhancing the safety and durability of the end application.

Technical Specifications

The UCC38501DW operates over a wide supply voltage range and is available in a surface-mount package that is compatible with standard PCB manufacturing processes. Its technical specifications are designed to meet the stringent demands of modern power supply systems.

Applications

This integrated circuit is designed for use in a variety of applications where efficient power conversion and management are critical. Its robust design and comprehensive feature set make it an ideal choice for designers looking to create high-performance power systems with a compact footprint.

Conclusion

The UCC38501DW from Texas Instruments represents a blend of performance, efficiency, and reliability. Whether for consumer electronics, industrial systems, or communications infrastructure, this power management IC stands as a testament to Texas Instruments' commitment to innovative and high-quality semiconductor solutions. Designers and engineers seeking to enhance their power supply designs will find the UCC38501DW to be a valuable and versatile component.

You May Also Be Interested in

Fairchild/ON Semiconductor
IC REG LIN POWER FACTOR CONTRLR
Lowest to $19.8741
Fremont Micro Devices USA
IC PFC CTRLR TRANSITION 8SOP
Need more? Email Us
ON Semiconductor
IC PFC CTRLR CRM 20SOIC
Need more? Email Us
Fairchild/ON Semiconductor
CRITICAL CONDUCTION MODE PFC CON / PFC IC
Lowest to $7.3955
ON Semiconductor
IC PFC CTRLR CRM 350KHZ 8SOP
Lowest to $0.4938
NXP / Nexperia
IC PFC CTRLR DCM 8SO
Lowest to $3.1289
Power Integrations
IC PFC CTRLR CCM 123KHZ 16ESIP
Need more? Email Us
Texas Instruments
IC PFC CTR AVERAGE 220KHZ 16SOIC
Lowest to $11.3963
Texas Instruments
IC PFC CTR AVERAGE 220KHZ 16SOIC
Lowest to $11.3963

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $7.0809 $56.6472
18+ $5.8100 $104.5800
27+ $5.6285 $151.9695
37+ $5.4469 $201.5353
48+ $5.2653 $252.7344
64+ $4.7206 $302.1184
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,060 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess