EN
  • EN
  • DE
  • IT

UCC3889D

Part No UCC3889D
Manufacturer Texas Instruments
Catalog PMIC - AC DC Converters, Offline Switchers
Description IC PWM FLYBACK ISOLATED VM 8SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Output Isolation Non-Isolated
Topology Flyback
Voltage - Start Up 8.4V
Supply Voltage - Operating 6.3 V to 9.3 V
Fault Protection Short Circuit
Control Operating Temperature 0°C to 70°C (TA)
Case / Package 8-SOIC
Mounting Surface Mount
Win Source Part Number 048471-UCC3889D
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian UCC3889D CAD Model

Description

The UCC3889D is a sophisticated power management integrated circuit (IC) designed by Texas Instruments, renowned for their innovation in semiconductor technology. This device is tailored for applications that require efficient power distribution and management, making it an ideal choice for a wide range of electronic products.

Key Features

  • Voltage Regulation: The UCC3889D offers precise voltage regulation, ensuring stable operation for the connected components and enhancing the overall reliability of the system.
  • Power Efficiency: With its advanced design, the IC promotes high power efficiency, which is crucial for minimizing energy consumption and heat generation in electronic devices.
  • Flexibility: The versatility of the UCC3889D allows it to be used in various configurations, catering to a broad spectrum of power requirements and design architectures.
  • Thermal Protection: The IC includes built-in thermal protection features, which safeguard the device and the system from potential damage due to overheating.

Applications

The UCC3889D is a suitable choice for numerous applications, including:

  • Switching power supplies
  • DC-DC converters
  • Telecommunication equipment
  • Server and network infrastructure
  • Industrial systems

Technical Specifications

Parameter Value Package / Case SOIC-14 Operating Temperature -40°C to +85°C Mounting Type Surface Mount Output Type Adjustable

With the UCC3889D, Texas Instruments continues to uphold its reputation for delivering high-quality, reliable components that meet the stringent demands of modern electronic systems. Its integration into a product design can significantly enhance power management efficiency, leading to improved performance and longevity of the end product.

You May Also Be Interested in

Renesas Electronics America
IC OFFLIN CONV SEC SIDE SR 8SOIC
Lowest to $0.2622
Infineon Technologies
Converter Offline Flyback Topology 100kHz PG-DIP-8
Need more? Email Us
Fairchild/ON Semiconductor
IC OFFLINE SWITCH / Converter Offline Topology
Need more? Email Us
Diodes Incorporated
IC OFFLINE SWITCH 8DIP
Lowest to $0.1631
Diodes Incorporated
IC OFFLINE SWITCH 8DIP
Lowest to $0.7244
NXP / Nexperia
Converter Offline Flyback Topology 10kHz ~ 200kHz 14-SO
Lowest to $0.4618
Power Integrations
Converter Offline Buck, Buck-Boost, Flyback Topology 66kHz SMD-8C
Lowest to $2.0563
Sanken
Converter Offline Flyback Topology 60kHz ~ 74kHz TO-220F-6L
Need more? Email Us
Diodes Incorporated
IC OFFLINE SWITCH 8DIP
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $21.6579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.1068
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955

Pricing & Ordering

Quantity Unit Price Ext. Price
22+ $2.6042 $57.2924
53+ $2.1367 $113.2451
82+ $2.0700 $169.7400
112+ $2.0032 $224.3584
145+ $1.9365 $280.7925
194+ $1.7361 $336.8034
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,000 pieces
MOQ: 22 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess