EN
  • EN
  • DE
  • IT

UCC38C40DGKR

Part No UCC38C40DGKR
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - DC DC Switching Controllers
Description IC REG CTRLR MULT TOP 8VSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Output Type Transistor Driver
Purpose Step-Up, Step-Down, Step-Up/Step-Down
Topology Buck, Boost, Flyback, Forward Converter
Number of Outputs 1
Output Phases 1
Supply Voltage - Operating 6.6 V to 18 V
Duty Cycle (Max) 96%
Synchronous Rectifier No
Clock Sync No
Control Features Frequency Control
Temperature Range - Operating 0°C to 70°C (TA)
Case / Package 8-VSSOP
Win Source Part Number 1116086-UCC38C40DGKR
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian UCC38C40DGKR CAD Model

Description

Introducing the UCC38C40DGKR from Texas Instruments

The UCC38C40DGKR is a state-of-the-art, BiCMOS, low-power, high-speed, pulse-width modulator (PWM) controller designed by Texas Instruments. This advanced component is ideal for power supply applications that demand high efficiency and reliability. The device comes in a compact 8-pin MSOP (Mini Small Outline Package) that is suitable for space-constrained applications.

Key Features

  • Wide Input Voltage Range: The UCC38C40DGKR operates with a wide input voltage range, making it versatile for various power systems.
  • High-Frequency Operation: With a capability to operate at high frequencies, this PWM controller allows for smaller external components, reducing the overall size and cost of the power supply design.
  • Low Startup and Operating Current: The low startup and operating current characteristics of this device contribute to the efficiency of the overall power system, minimizing power loss during both startup and steady-state operation.
  • Trimmed Oscillator Discharge Current: The oscillator discharge current is trimmed to ensure precise duty cycle clamping, which is essential for stable and predictable operation of the power supply.
  • Current-Mode Control: The UCC38C40DGKR offers current-mode control which provides inherent line feed-forward, cycle-by-cycle current limiting, and ease of loop compensation.
  • Soft Start Functionality: The built-in soft start functionality reduces stress on the input power source by gradually increasing the output voltage at startup, thus preventing inrush current spikes.

Applications

With its robust feature set, the UCC38C40DGKR is suitable for a wide range of applications, including:

  • DC to DC converters
  • Off-line power supplies
  • Distributed power systems
  • Pre-regulators for linear regulators

Engineers and designers can rely on the UCC38C40DGKR to deliver efficient and reliable performance in their power management designs. Its high-frequency operation and current-mode control make it an excellent choice for compact and efficient power supply solutions. As an offering from Texas Instruments, a leader in semiconductor solutions, you can expect consistent quality and support for this advanced PWM controller.

You May Also Be Interested in

Analog Devices Inc.
IC 40V BUCK BOOST CONTR 24TQFN
Lowest to $10.4978
Richtek USA Inc.
IC PWM CTRLR WQFN-24
Lowest to $0.7417
Analog Devices Inc.
BUCK CONTROLLER WITH BYPASS MODE
Need more? Email Us
ON Semiconductor
SS SOT23 GP XSTR SPCL TR / Regulator Output DC-DC Controller IC
Need more? Email Us
Texas Instruments
AUTOMOTIVE, 80-V SYNCHRONOUS BUC
Lowest to $4.3827
Fairchild/ON Semiconductor
SWITCHING CONTROLLER
Lowest to $3.8935
ON Semiconductor
SS SOT23 TUNE DIO SPCL TR / Regulator Output DC-DC Controller IC
Lowest to $0.0617
Analog Devices Inc.
IC REG BUCK ADJ 5A 20QFN
Lowest to $10.7616
Fairchild/ON Semiconductor
SWITCHING CONTROLLER
Lowest to $13.5388

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $20.9083
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.6548
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.5835
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $21.6579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.2376
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796

Pricing & Ordering

Quantity Unit Price Ext. Price
15+ $3.4438 $51.6570
36+ $2.8257 $101.7252
55+ $2.7374 $150.5570
76+ $2.6491 $201.3316
98+ $2.5608 $250.9584
131+ $2.2959 $300.7629
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 32,400 pieces
MOQ: 15 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess