EN
  • EN
  • DE

UCC38C42DGK

Part No UCC38C42DGK
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - DC DC Switching Controllers
Description IC OFFLINE CTRLR PWM UVLO 8VSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 5 Weeks
Features Boost, Flyback, Forward Converter Regulator Positive Output Step-Up, Step-Up/Step-Down - DC-DC Controller IC 8-VSSOP
Manufacturer Texas Instruments
Package Tube
Supply Voltage 9V ~ 18V
Operating Temperature Range 0°C ~ 70°C (TJ)
Mounting Surface Mount
Package 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Case / Package 8-VSSOP
Family Name UCC38
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number -296-13839-5, UCC38C42DGKG4-ND, -UCC38C42DGK-NDR, -UCC38C42DGKG4, 296-13839-5-NDR, UCC38C42DGKG4, -UCC38C42DGKG4-NDR, 296-13839-5, -296-13839-5-ND, -296-13839-5-NDR
Quantity per package 100
Popularity High
Supply and Demand Status Balance
Win Source Part Number 901763-UCC38C42DGK
Ultra Librarian 3D Model Ultra Librarian UCC38C42DGK CAD Model

Description

Introducing the UCC38C42DGK from Texas Instruments

The UCC38C42DGK is a compact, high-performance, off-line controller designed by the renowned semiconductor company, Texas Instruments. This advanced power management integrated circuit (IC) is tailored for efficient and reliable operation in a variety of applications, including switch-mode power supplies, DC-DC converters, and other power conversion systems.

Encased in an 8-pin MSOP (Mini Small Outline Package), the UCC38C42DGK offers a space-saving solution that is ideal for modern electronic devices where real estate is at a premium. Despite its small footprint, this IC does not compromise on functionality or performance.

Key Features of the UCC38C42DGK:

  • Flexible Operation: The UCC38C42DGK can be configured for both current-mode and voltage-mode control, providing designers with the versatility needed to tackle a wide range of power supply designs.
  • High-Frequency Operation: With an operational frequency range up to 1MHz, this controller allows for smaller external components, resulting in more compact and cost-effective power supply designs.
  • Low Start-Up and Operating Current: The device features a low start-up current of 0.5µA and a low operating current of 5mA, which enhances the efficiency of the overall power system and is particularly beneficial in battery-operated devices.
  • Advanced Protection Features: The UCC38C42DGK includes built-in under-voltage lockout (UVLO), over-current protection (OCP), and an over-temperature protection circuit, ensuring safe and reliable operation under a variety of conditions.

The UCC38C42DGK also boasts a trimmed oscillator for precise frequency control and an error amplifier with a wide bandwidth for improved transient response. Its totem-pole output stage is designed to drive a power MOSFET or IGBT directly, simplifying the design and reducing component count.

Whether you're designing an AC-DC power supply for consumer electronics, developing an auxiliary power unit for industrial systems, or creating a power solution for communication infrastructure, the UCC38C42DGK from Texas Instruments provides the efficiency, reliability, and flexibility needed to meet your power management requirements.

You May Also Be Interested in

Microchip Technology
IC REG CTRLR MULT TOP 14SOIC
Need more? Email Us
Microchip Technology
IC REG CTRLR MULT TOPOLOGY 8MSOP
Need more? Email Us
Texas Instruments
IC REG CTRLR BST FLYBK CM 14SOIC
Need more? Email Us
Renesas Electronics America
IC REG CTRLR MULT TOP 20SSOP
Need more? Email Us
Texas Instruments
IC REG CTRLR MULT TOP 14SOIC
Need more? Email Us
Microchip Technology
IC REG CTRLR MULT TOPOLOGY 8DFN
Need more? Email Us
Renesas Electronics America
IC REG CTRLR BOOST/FLYBK 16SOIC
Need more? Email Us
Altera
IC REG CTRLR BUCK 40QFN
Need more? Email Us
Microchip Technology
HIGH VOLTAGE SYNCHRONOUS BUCK CO
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $17.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.3459
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $17.0076

Pricing & Ordering

Quantity Unit Price Ext. Price
105+ $0.4904 $51.4920
250+ $0.4024 $100.6000
385+ $0.3899 $150.1115
535+ $0.3773 $201.8555
690+ $0.3647 $251.6430
920+ $0.3270 $300.8400
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,000 pieces
MOQ: 105 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess