EN
  • EN
  • DE
  • IT

UCC39002DG4

Part No UCC39002DG4
Manufacturer Texas Instruments
Catalog PMIC - Power Management - Specialized
Description IC LOAD SHARE CTRLR ADV 8-SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Power Management - Specialized
Mfr Texas Instruments
Package Bulk
Product Status Active
Applications Load Share Controller
Current - Supply 2.5mA
Voltage - Supply 4.375V ~ 14.25V
Temperature Range - Operating 0°C ~ 70°C
Mounting Type Surface Mount
Package / Case 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package 8-SOIC
Base Product Number UCC39002
Standard Package 75 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 901764-UCC39002DG4
Ultra Librarian 3D Model Ultra Librarian UCC39002DG4 CAD Model

Description

Product Overview: Texas Instruments UCC39002DG4

The UCC39002DG4 is an advanced load share controller integrated circuit (IC) designed by Texas Instruments to ensure precise load sharing between parallel power supplies. This innovative device is particularly useful for systems that require high reliability and redundancy, such as server farms, telecommunications equipment, and industrial power systems. By enabling multiple power supplies to work in conjunction, the UCC39002DG4 helps to distribute the load evenly, thereby increasing the overall system efficiency and longevity.

Key Features

  • Advanced Load Share Control: The UCC39002DG4 utilizes a patented average current mode control method to provide accurate load sharing between power supplies connected in parallel.
  • Wide Operating Voltage Range: This device supports a broad input voltage range, making it suitable for a variety of applications and ensuring compatibility with diverse power supply designs.
  • High Accuracy: With its high-precision voltage reference and error amplifier, the UCC39002DG4 offers excellent accuracy in maintaining load share balance.
  • Adjustable Output Offset: The output voltage can be adjusted through external resistors, allowing for fine-tuning to match specific system requirements.
  • Minimal External Components: The design of the UCC39002DG4 requires only a few external components, simplifying the circuit design and reducing overall system cost.
  • Package Options: It is available in a compact 8-pin SOIC package, which is ideal for space-constrained applications.

Applications

  • Data Centers and Server Farms
  • Telecommunications Equipment
  • Industrial Power Systems
  • Redundant Power Supply Systems
  • Network Power Applications

With its robust feature set and Texas Instruments' reputation for quality, the UCC39002DG4 is a reliable choice for designers looking to enhance the performance and reliability of their multi-supply systems. Its ability to ensure equal load distribution across power supplies not only prolongs the life of individual components but also maintains system stability under varying load conditions.

For detailed technical specifications, application notes, and support resources, visit the Texas Instruments website or contact their customer support for further assistance with the UCC39002DG4 load share controller IC.

You May Also Be Interested in

Renesas Electronics America
MIXED SIGNAL POWER MANAGEMENT / PMIC
Need more? Email Us
Microchip Technology
IC SWITCHING REGULATOR TO66
Need more? Email Us
Renesas Electronics America
IC WIRELESS TRANSMITTER / PMIC
Lowest to $2.6091
Diodes Incorporated
HEATER CONTROLLER SO-8 / Heating Controller PMIC 8-SOIC
Need more? Email Us
Renesas Electronics America
MIXED SIGNAL TV POWER MANAGEMENT / PMIC
Lowest to $129.5494
Richtek USA Inc.
IC POWER MANAGEMENT / PMIC
Lowest to $24.4629
Microchip Technology
IC ULTRASOUND DRIVER 48LQFP
Lowest to $1.8630
Richtek USA Inc.
IC 7CH PMIC FOR CAMERA WQFN-40
Lowest to $2.4231
Diodes Incorporated
CERAMIC HEATING CONTROLLER / PMIC
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.1775
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $10.6918
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
18+ $2.9105 $52.3890
42+ $2.3881 $100.3002
65+ $2.3135 $150.3775
90+ $2.2389 $201.5010
116+ $2.1642 $251.0472
155+ $1.9403 $300.7465
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,270 pieces
MOQ: 18 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess