EN
  • EN
  • DE

UCC3917DR

Part No UCC3917DR
Manufacturer Texas Instruments
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 06+
Reference case SOP
Manufacturer Texas Instruments
Manufacturer Homepage www.ti.com
Win Source Part Number 720989-UCC3917DR
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian UCC3917DR CAD Model

Description

Product Overview: Texas Instruments UCC3917DR

The Texas Instruments UCC3917DR is a sophisticated power management integrated circuit designed to provide precise control and protection for electronic systems. This component is part of TI's extensive portfolio of power management solutions, tailored to meet the demanding requirements of a variety of applications.

Key Features

  • Hot Swap Controller: The UCC3917DR is engineered to enable safe insertion and removal of circuit boards into live backplanes or other powered systems. This hot-swap capability minimizes the risk of damage caused by inrush currents when connecting to a power source.
  • Programmable Current Limit: With its programmable current limit feature, the UCC3917DR allows designers to set the maximum current that can be drawn by the load, thereby providing an additional layer of protection against overcurrent conditions.
  • Charge Pump: The integrated charge pump circuitry ensures that the external N-channel MOSFET operates efficiently by providing an appropriate gate drive voltage, even in low-voltage environments.
  • Under-Voltage Lockout (UVLO): The UVLO function protects the system by ensuring that the power supply is disabled if the input voltage falls below a certain threshold, preventing erratic system behavior or damage.

Applications

The UCC3917DR is versatile and can be used in a broad range of applications, including but not limited to:

  • Server and Telecom Power Systems
  • Network Routers and Switches
  • Industrial Systems
  • Data Storage Systems

Technical Specifications

The device is offered in a slim SOP (Small Outline Package) and boasts a wide operating temperature range, making it suitable for industrial applications. It operates over a voltage range that accommodates common system voltages, ensuring compatibility with a variety of power architectures.

Reliability and Quality

As with all Texas Instruments products, the UCC3917DR is manufactured to high standards, ensuring reliability and performance consistency. TI provides comprehensive technical support and documentation, including datasheets, application notes, and design resources, to facilitate the integration of the UCC3917DR into your design.

Whether you're designing a new system or upgrading an existing one, the UCC3917DR offers a robust and reliable solution for power management and circuit protection.

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess