EN
  • EN
  • DE

UCC39413DG4

Part No UCC39413DG4
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG BOOST 5V 60MA SYNC 8SOIC / Conv DC-DC 1.1V to 3.2V Synchronous Step Up Single-Out 5V 0.06A 0.2W 8-Pin SOIC Tube
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Tube
Part Status Obsolete(EOL)
Function Step-Up
Output Configuration Positive
Topology Boost
Output Type Fixed
Number of Outputs 1
Input Voltage MIN 1.1V
Voltage Input MAX 3.2V
Output Voltage 5V
Output Current 60mA
Synchronous Rectifier Yes
Operating Temperature Range 0°C ~ 70°C (TJ)
Mounting SMD
Package 8-SOIC (0.154", 3.90mm Width)
Manufacturer Package 8-SOIC
Win Source Part Number 798748-UCC39413DG4
Popularity Medium
Supply and Demand Status Limited
Family Name UCC39413
Introduction Date January 01, 2005
ECCN EAR99
Country of Origin Mexico
Halogen Free Compliant
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian UCC39413DG4 CAD Model

Description

The UCC39413DG4 is a high-performance, integrated circuit designed and manufactured by Texas Instruments, a leader in semiconductor solutions. This device is part of TI's extensive portfolio of power management ICs, specifically tailored for efficient and reliable operation in a wide range of electronic applications.

Key Features

  • High-Efficiency Operation: The UCC39413DG4 is engineered to provide efficient power conversion, which is crucial for minimizing heat generation and power loss in electronic systems.
  • Adjustable Output: Users can adjust the output voltage to meet the specific requirements of their application, providing flexibility and precision in power supply design.
  • Thermal Protection: Incorporated thermal shutdown functionality ensures the device operates within safe temperature limits, protecting the system from potential overheating.
  • Low Standby Power: This IC is designed to consume minimal power when in standby mode, contributing to the overall energy efficiency of the system it's integrated into.
  • Wide Operating Temperature Range: The UCC39413DG4 is robust and reliable, capable of operating across a broad temperature spectrum, making it suitable for industrial and automotive applications.

Applications

The versatility of the UCC39413DG4 allows it to be used in a diverse array of applications, including but not limited to:

  • Switching power supplies
  • DC-DC converters
  • Battery chargers
  • Power management for consumer electronics
  • Automotive power systems
  • Industrial control systems

Quality and Reliability

Texas Instruments is committed to delivering high-quality products. The UCC39413DG4 is no exception, having undergone rigorous testing to ensure it meets the stringent standards for which TI is known. Customers can trust in the reliability and performance of this IC for their critical power management needs.

Environmental Compliance

In alignment with global environmental standards, the UCC39413DG4 is designed to comply with RoHS directives, reflecting Texas Instruments' dedication to environmentally responsible manufacturing.

For detailed technical specifications, application notes, and support resources, customers are encouraged to visit the Texas Instruments website or contact their support team directly.

You May Also Be Interested in

Texas Instruments
6V INPUT, 30A PARALLELABLE SYNCH
Lowest to $20.3732
Texas Instruments
IC REG BUCK ADJ 1A SOT23
Lowest to $0.1459
Texas Instruments
IC REG BUCK ADJ 1A SOT23-6
Lowest to $1.5542
Texas Instruments
IC REG BUCK PROG 600MA SOT563
Lowest to $2.3284
Vicor Corporation
IC REG BUCK ADJ/6.5V 18A 110LGA
Lowest to $29.3234
Analog Devices Inc.
IC REG BUCK BST ADJ/3V 22FC2QFN
Lowest to $8.1493
Texas Instruments
IC REG BUCK ADJ 2.5A 12WSON
Lowest to $29.3234
Analog Devices Inc.
IC REG BUCK ADJ 6A 40TQFN
Lowest to $37.8359
Texas Instruments
IC REG BUCK ADJ 3A SOT583
Lowest to $1.0274

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess