EN
  • EN
  • DE

QCM019SC2DM012P

Part No QCM019SC2DM012P
Manufacturer TE Connectivity
Catalog Circular Cable Assemblies
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Cable Assemblies>Circular Cable Assemblies
Mfr TE Connectivity Aerospace, Defense and Marine
Series Nanonics N
Package Bulk
1st Connector Type Receptacle
1st Connector Gender Female Sockets
1st Connector Number of Positions 19
1st Connector Number of Positions Loaded All
1st Connector Mounting Type Panel Mount
2nd Connector Type Wire Leads
Length 1.00' (304.80mm)
Assembly Configuration Standard
Cable Type Individual
Cable Material Polytetrafluoroethylene (PTFE)
Color Multiple
Shielding Unshielded
Usage Industrial Environments
Base Product Number QCM019
MSL Level 1 (Unlimited)
REACH Status Vendor Undefined
ECCN EAR99
HTSUS 8544.42.9090
Win Source Part Number 1315278-QCM019SC2DM012P
Ultra Librarian 3D Model Ultra Librarian QCM019SC2DM012P CAD Model

Description

The TE Connectivity Aerospace, Defense and Marine 1315278-QCM019SC2DM012P is a circular cable assembly from the Nanonics N series.

  • Series: Nanonics N
  • Length: 1.00' (304.80mm)
  • Cable Type: Individual
  • Shielding: Unshielded
  • Usage: Industrial Environments
  • 1st Connector Type: Receptacle, with Female Sockets and 19 Positions Loaded
  • 2nd Connector Type: Wire Leads

You May Also Be Interested in

TE Connectivity
QCM007PC2DCM03 = CIRCULAR / Cable Assembly
Need more? Email Us
Lumberg
Need more? Email Us
TE Connectivity
CBL 5POS MALE TO FMALE 3.28' / Cable Assembly 3.28' (1.00m)
Need more? Email Us
Molex, LLC
Need more? Email Us
TE Connectivity
CBL 3POS FMALE TO WIRE 16.4' / Cable Assembly 16.40' (5.00m)
Lowest to $11.8873
Molex, LLC
Need more? Email Us
Molex, LLC
Need more? Email Us
Molex, LLC
Need more? Email Us
Molex, LLC
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess