EN
  • EN
  • DE

UCC3958DP-2

Part No UCC3958DP-2
Manufacturer Texas Instruments
Catalog Electronic Wholesale
Description Single Cell Lithium-Ion Battery Protection Circuit
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Texas Instruments
Win Source Part Number 1276560-UCC3958DP-2
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian UCC3958DP-2 CAD Model

Description

The UCC3958DP-2, manufactured by Texas Instruments, is a robust battery protection integrated circuit (IC) designed to provide a comprehensive solution for safeguarding Lithium-ion and Lithium-polymer battery packs. This advanced protective device is a crucial component in ensuring the longevity and reliability of portable electronic devices that operate on rechargeable batteries.

Key Features

  • Overcharge Protection: The UCC3958DP-2 is equipped with precise voltage detection circuits that monitor each cell in a battery pack to prevent overcharging, which can lead to battery damage or potential safety hazards.
  • Overdischarge Protection: This IC also prevents overdischarge by disconnecting the battery from the load when the voltage drops below a safe threshold, thereby preserving the battery's health and ensuring a longer life cycle.
  • Charge/Discharge Control: The device includes high-accuracy charge and discharge control functions, which are essential for maintaining battery efficiency and performance.
  • Cell Balancing: The UCC3958DP-2 supports cell balancing, which is critical for maintaining uniform charge levels across all cells in a multi-cell battery pack, thereby optimizing capacity and prolonging battery life.
  • Temperature Monitoring: With built-in temperature sensing capabilities, the IC can detect and respond to abnormal temperature conditions, providing an additional layer of safety.

Applications

The versatility of the UCC3958DP-2 makes it suitable for a wide range of applications, including:

  • Portable consumer electronics such as smartphones, tablets, and laptops
  • Power tools and handheld devices
  • Medical equipment
  • Electric vehicles and e-bikes
  • Uninterruptible power supplies (UPS)

Technical Specifications

Some of the technical specifications for the UCC3958DP-2 include:

  • Voltage range optimized for 2-cell battery packs
  • High-accuracy voltage detection for overcharge and overdischarge conditions
  • Durable and reliable design compliant with industry standards
  • Compact package suitable for space-constrained applications

With its advanced protection features and reliable performance, the UCC3958DP-2 from Texas Instruments is an ideal choice for designers looking to enhance the safety and efficiency of their battery-powered products.

You May Also Be Interested in

Cypress Semiconductor Corp
Lowest to $386.1000
Texas Instruments
Need more? Email Us
IXYS
Lowest to $7.8205
Intel
IC FPGA 773 I/O 1020FBGA
Lowest to $541.2925
Xilinx Inc.
IC FPGA 400 I/O 676FCBGA
Lowest to $238.0598
ON Semiconductor
Need more? Email Us
Tyco Electronics
Lowest to $1.1071
Silergy Corp
High Efficiency Fast Response 8A Continuous, 16A Peak, 28V Input Synchronous Step Down Regulator
Lowest to $0.5835
ON Semiconductor
Lowest to $2.5606

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess