EN
  • EN
  • DE

UCC3973PWG4

Part No UCC3973PWG4
Manufacturer Texas Instruments
Catalog PMIC - Lighting, Ballast Controllers
Description BiCMOS Cold Cathode Fluorescent Lamp Driver Controller
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Tube
Type CCFL Controller
Frequency 80kHz ~ 160kHz
Operating Supply Voltage 4.5 V ~ 20 V
Operating Supply Current 7mA
Dimming No
Operating Temperature Range 0°C ~ 70°C
Mounting SMD
Package 8-TSSOP (0.173", 4.40mm Width)
Manufacturer Package 8-TSSOP
Win Source Part Number 1276567-UCC3973PWG4
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Balance
Family Name UCC3973
Introduction Date December 01, 2004
ECCN EAR99
Country of Origin Thailand
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian UCC3973PWG4 CAD Model

Description

Introducing the UCC3973PWG4 from Texas Instruments

The UCC3973PWG4 is a highly efficient, feature-rich controller integrated circuit (IC) designed by Texas Instruments, specifically tailored for cold cathode fluorescent lamp (CCFL) backlighting applications. This advanced IC is engineered to address the needs of modern, slim-profile displays requiring reliable and consistent backlighting solutions.

At the heart of the UCC3973PWG4's design is its ability to drive lamps with precise and stable current control, ensuring uniform brightness and enhancing the overall visual experience of the display. The controller is optimized for push-pull topologies, making it suitable for a variety of CCFL configurations, whether used in single or multiple lamp systems.

One of the standout features of the UCC3973PWG4 is its integrated open-lamp detection, which safeguards the system against potential damage caused by open circuit conditions. This proactive protection is crucial for maintaining the longevity and reliability of the backlighting system. Additionally, the controller boasts an internal fault protection mechanism that includes over-voltage, over-temperature, and short-circuit protection, further enhancing the safety and durability of the application.

The UCC3973PWG4 is designed with flexibility in mind, offering adjustable operating frequency and dimming control. This allows designers to fine-tune the performance of the backlight to match specific application requirements, from achieving the desired luminance to optimizing power efficiency. The dimming control feature supports both analog and pulse-width modulation (PWM) methods, providing versatility in managing the brightness levels of the display.

Encased in a compact 16-pin TSSOP package, the UCC3973PWG4 is not only space-efficient but also designed for simplified integration into existing designs. Its pinout is thoughtfully arranged to minimize trace routing challenges, which is a boon for designers looking to streamline the PCB layout process.

In summary, the UCC3973PWG4 from Texas Instruments represents a robust, adaptable, and user-friendly solution for driving CCFL backlights in a variety of display applications. Its combination of protective features, control flexibility, and compact design makes it an excellent choice for manufacturers aiming to deliver high-quality visual experiences with their products.

You May Also Be Interested in

Microchip Technology
IC FLASH CONTROL 10W DUAL 14-DIP
Need more? Email Us
Texas Instruments
HIGHLY EFFICIENT PHASE SHIFT FULL BRIDGE CCFL CONTROLLER
Need more? Email Us
Infineon Technologies
IC BALLAST CTLR CCFL/EEFL 16SOIC
Need more? Email Us
Texas Instruments
Resonant Fluorescent Lamp Driver | IC FLUORESCENT LAMP DRIVR 18DIP
Need more? Email Us
Microchip Technology
IC FLASHER DUAL OUTPUT 16-SOIC
Need more? Email Us
Microchip Technology
IC EL DRIVER 180VPP LN 8-MLF
Need more? Email Us
Infineon Technologies
IC PFC BALLAST CTLR 20-SOIC
Lowest to $2.1425
NXP / Nexperia
IC CFL/TL CNTRL 600V 20SO
Need more? Email Us
Texas Instruments
Resonant Fluorescent Lamp Driver
Lowest to $10.6015

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.5828 $55.3980
80+ $1.2988 $103.9040
120+ $1.2582 $150.9840
165+ $1.2176 $200.9040
215+ $1.1770 $253.0550
285+ $1.0552 $300.7320
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 910 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess