EN
  • EN
  • DE

UCC5638FQPTR

Part No UCC5638FQPTR
Manufacturer Texas Instruments
Catalog Interface - Signal Terminators
Description IC SCSI 15-LINE TERM 48-LQFP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Type SCSI, LVD, SE
Number of Terminations 15
Supply Voltage - Operating 2.7 V to 5.25 V
Temperature Range - Operating 0°C to 70°C
Mounting SMD (SMT)
Case / Package 48-LQFP (7x7)
Win Source Part Number 104312-UCC5638FQPTR
Popularity Medium
Supply and Demand Status Sufficient
Quantity per package 1k pcs
Ultra Librarian 3D Model Ultra Librarian UCC5638FQPTR CAD Model

Description

Product Overview: UCC5638FQPTR from Texas Instruments

The UCC5638FQPTR by Texas Instruments is a state-of-the-art SCSI (Small Computer System Interface) terminator designed for high-performance computer and peripheral interconnects. This device is specifically engineered to provide active termination for single-ended or differential SCSI buses, ensuring signal integrity and reliable communication between devices.

The UCC5638FQPTR comes in a compact 48-pin QFP (Quad Flat Package) that is surface-mountable, making it ideal for space-constrained applications. This terminator integrates a 9-line termination array, providing termination for a wide range of SCSI signals including data, control, and parity lines.

One of the key features of the UCC5638FQPTR is its ability to automatically detect the presence of a differential or single-ended signal. This smart functionality allows it to dynamically switch termination modes, ensuring optimal performance for any connected SCSI device without the need for external control.

The device operates over a broad temperature range, making it suitable for various industrial environments. Its robust design ensures that it can handle the demands of high-speed data transmission, while also being resistant to electrical noise and signal reflection, which can be critical in maintaining data integrity.

The UCC5638FQPTR also features a Disable pin, which allows the termination to be disabled when not in use, thus saving power. This feature is particularly useful in power-sensitive applications where efficiency is paramount. Moreover, the device is designed with low quiescent current, further contributing to its power efficiency.

In summary, the UCC5638FQPTR from Texas Instruments is a versatile and efficient SCSI terminator that offers automatic mode switching, low power consumption, and reliable performance in a wide range of applications. Whether used in servers, workstations, or storage systems, this device ensures that your SCSI bus operates at peak efficiency with minimal signal degradation.

You May Also Be Interested in

Texas Instruments
LOW VOLTAGE DIFFERENTIAL (LVD) SCSI 9-LINE TERMINATOR
Lowest to $3.9987
Maxim Integrated
IC TERM SCSI LVD/SE ULT-3 36SSOP
Lowest to $1.8918
Texas Instruments
SCSI TERMINATOR, 9-LINE
Lowest to $2.7080
Texas Instruments
SCSI TERMINATOR, 9-LINE, 105OHM
Need more? Email Us
Texas Instruments
SCSI TERMINATOR, 9-LINE
Need more? Email Us
Freescale Semiconductor - NXP
SCSI TERMINATOR, 18-LINE, 110OHM / SCSI Terminator 18 Terminations 24-SOIC
Need more? Email Us
California Micro Devices Corp
Upstream USB Port Terminator
Lowest to $0.3172
Micro Linear Corporation
Active SCSI Terminator
Lowest to $1.6667
Fairchild/ON Semiconductor
SCSI TERMINATOR, 18-LINE, PQFP32
Lowest to $2.5758

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $6.2728 $50.1824
20+ $5.1470 $102.9400
31+ $4.9861 $154.5691
42+ $4.8253 $202.6626
54+ $4.6644 $251.8776
72+ $4.1819 $301.0968
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,670 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess