EN
  • EN
  • DE

UCD3020RGZT

Part No UCD3020RGZT
Manufacturer Texas Instruments
Catalog PMIC - Power Management - Specialized
Description IC DGTL PWR CTRLR 48VQFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Applications Special Purpose
Operating Supply Current 60mA
Supply Voltage - Operating 3 V to 3.6 V
Temperature Range - Operating -40°C to 125°C
Mounting SMD (SMT)
Case / Package 48-VQFN (7x7)
Win Source Part Number 035847-UCD3020RGZT
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian UCD3020RGZT CAD Model

Description

Product Overview: Texas Instruments UCD3020RGZT

The UCD3020RGZT is a sophisticated digital power controller from Texas Instruments, designed for high-performance applications that require precise power management. This advanced device is part of TI's UCD series, which is known for its integration of cutting-edge technologies in power supply control. The UCD3020RGZT is tailored to meet the needs of a variety of industries, including telecommunications, servers, and industrial systems.

Key Features

  • Digital Control: The device employs state-of-the-art digital control techniques to provide improved performance over traditional analog controllers. This allows for better stability, accuracy, and flexibility in power supply design.
  • Programmability: With its built-in microcontroller, the UCD3020RGZT is fully programmable, enabling customization for specific application requirements. The device can be configured via TI's easy-to-use graphical user interface software.
  • Integrated Gate Drivers: The controller includes high-performance integrated gate drivers for N-channel MOSFETs or IGBTs, reducing external component count and simplifying the overall power supply design.
  • Protection Features: It boasts a comprehensive set of protection features such as over-current, over-voltage, under-voltage, and thermal shutdown to ensure the reliability and safety of the power supply system.

Technical Specifications

  • Package: The UCD3020RGZT comes in a VQFN-48 package, offering a compact footprint for space-constrained applications.
  • Input Voltage: It supports a wide input voltage range, making it versatile for various system designs.
  • Communication: The device features PMBus and I2C interfaces for communication, enabling system monitoring and control through digital communication.
  • Efficiency: Its advanced control algorithms are designed to optimize efficiency across a wide load range.

Applications

The UCD3020RGZT is ideal for use in a multitude of applications that demand high efficiency and digital control flexibility. It is particularly well-suited for power supplies in servers, data storage systems, telecommunications equipment, and industrial power systems.

In conclusion, the Texas Instruments UCD3020RGZT digital power controller is a robust solution for modern power management challenges, offering designers the performance, programmability, and protection features necessary for cutting-edge power supply systems.

You May Also Be Interested in

Texas Instruments
IC POWER MANAGEMENT / Battery Management PMIC 48-VQFN (6x6)
Lowest to $4.3887
Analog Devices Inc.
IC OVP/OCP PROTECTION CTLR 8DFN / Handheld/Mobile Devices PMIC 8-DFN (2x2)
Lowest to $11.1682
NXP / Nexperia
SYSTEM BASIS CHIP DCDC 0.8A VCO / System Basis Chip PMIC 48-HLQFP (7x7)
Need more? Email Us
NXP / Nexperia
IC WIRELESS PWR RECEIVER / Wireless Power Receiver PMIC 42-WLCSP (3.56x3.41)
Lowest to $2.7083
Microchip Technology
PMIC FOR SAMA5DX/SAM9X6 MPUS
Need more? Email Us
OSRAM Opto Semiconductors Inc.
IC HEADPHONE NOISE-CANCEL / PMIC
Need more? Email Us
NXP / Nexperia
SYSTEM BASIS CHIP DCDC 1.5A VCO / System Basis Chip PMIC 48-HLQFP (7x7)
Lowest to $18.7943
NXP / Nexperia
SYSTEM BASIS CHIP DCDC 0.8A VCO / System Basis Chip PMIC 48-HLQFP (7x7)
Need more? Email Us
Texas Instruments
AUTOMOTIVE 3.135-V TO 5.25-V, 7 / Automotive Systems PMIC 169-NFBGA (12x12)
Lowest to $238.0598

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2640
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $18.0572
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $6.9001 $55.2008
18+ $5.6616 $101.9088
28+ $5.4847 $153.5716
38+ $5.3077 $201.6926
49+ $5.1308 $251.4092
66+ $4.6000 $303.6000
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,520 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess