EN
  • EN
  • DE

UCD3028RHAT

Part No UCD3028RHAT
Manufacturer Texas Instruments
Catalog PMIC - Power Management - Specialized
Description PACKAGE MATERIALS INFORMATION
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series Fusion Digital Power
Packaging Reel - TR
Applications General
Operating Supply Current 60mA
Operating Supply Voltage 3 V ~ 3.6 V
Operating Temperature Range -40°C ~ 125°C
Mounting SMD
Package 40-VFQFN Exposed Pad
Manufacturer Package 40-VQFN (6x6)
Win Source Part Number 1276603-UCD3028RHAT
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Family Name UCD3028
Introduction Date May 01, 2009
ECCN 3A991.a.2
Country of Origin Malaysia, Philippines
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian UCD3028RHAT CAD Model

Description

The UCD3028RHAT is a highly integrated, programmable and flexible digital power controller from Texas Instruments, designed for synchronous buck, boost, or multi-phase power-conversion applications. This advanced controller is equipped with dual, high-performance digital signal processors (DSPs) that allow for precision control of power management tasks.

Featuring a rich set of peripherals, the UCD3028RHAT includes high-speed ADCs, precision references, and high-resolution PWM outputs, making it an ideal solution for a variety of power supply designs. Its advanced control law accelerator (CLA) and state-machine logic enable complex power control algorithms and event-driven state transitions without burdening the main DSP core, thereby enhancing the efficiency and response times of the power supply.

The UCD3028RHAT offers extensive programmability through the Texas Instruments Fusion Digital Power Designer, a graphical user interface (GUI) that simplifies the configuration process. With this tool, engineers can easily adjust parameters, set protection thresholds, and customize control loops to meet specific application requirements.

The device supports PMBus communication, allowing for real-time monitoring and control of the power system. This feature is essential for applications that demand high reliability and advanced telemetry, such as server power supplies, telecommunication equipment, and industrial systems.

Safety and protection are paramount in power management, and the UCD3028RHAT provides a comprehensive suite of protection features. Over-current, over-voltage, under-voltage, and over-temperature protections ensure the longevity and stable operation of the power supply under various fault conditions.

The UCD3028RHAT comes in a 40-pin VQFN (RHA) package, which is designed to meet the demands of space-constrained applications while still delivering robust power management capabilities. Its integration and versatility make it a top choice for designers looking to optimize their power systems with a compact, yet powerful, digital power controller.

You May Also Be Interested in

Texas Instruments
TPS65295RJETG4 Texas Instruments Power Management Specialized - PMIC 4.5-V to 18-V VIN co mplete DDR4 memory datasheet, inventory, & pricing.
Lowest to $2.9105
Texas Instruments
WPC 2.0 COMPATIBLE FULLY INTEGRA
Lowest to $4.3657
NXP / Nexperia
IC POWER MANAGEMENT I.MX8QM
Lowest to $11.8560
Maxim Integrated
QFN-20(3.5x3.5) Power Management - Specialized RoHS
Lowest to $8.1493
Analog Devices Inc.
DUAL LDO WITH I2C FOR PHANTOM AN
Lowest to $2.0956
Analog Devices Inc.
IC WIRELESS POWER RECEIVER 52WLP
Lowest to $29.3234
MICROSS/On Semiconductor
IC SIGNAL PROCESSOR 14TSSOP
Lowest to $0.2911
NXP / Nexperia
PCA9450AHN - Power Management IC
Lowest to $6.4030
Texas Instruments
AUTOMOTIVE USB TYPE-C PD CONTROL
Lowest to $9.8956

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1371
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.3835
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $10.6448 $53.2240
12+ $8.7342 $104.8104
18+ $8.4613 $152.3034
25+ $8.1884 $204.7100
32+ $7.9154 $253.2928
43+ $7.0966 $305.1538
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 12,762 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess