EN
  • EN
  • DE

UCD3138064RGCR

Part No UCD3138064RGCR
Manufacturer Texas Instruments
Catalog PMIC - Power Supply Controllers, Monitors
Description IC DGTL PWR CTRLR 64VQFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Applications Digital Power Controller
Supply Voltage - Operating 3 V to 3.6 V
Temperature Range - Operating -40°C to 125°C
Mounting SMD (SMT)
Case / Package 64-VQFN (9x9)
Win Source Part Number 143053-UCD3138064RGCR
Popularity Medium
Supply and Demand Status Limited
Quantity per package 2k pcs
Ultra Librarian 3D Model Ultra Librarian UCD3138064RGCR CAD Model

Description

The UCD3138064RGCR is a sophisticated digital power controller from Texas Instruments, designed to meet the needs of modern power supply systems. This advanced device integrates a plethora of features to provide precise control and monitoring of power conversion applications. It is particularly well-suited for telecommunications, servers, and infrastructure equipment, where efficiency and reliability are paramount.

Key Features

  • High-Performance Processing: At the heart of the UCD3138064RGCR is a 32-bit ARM Cortex-M3 processor, which provides the computational power necessary for complex digital control algorithms. This ensures high efficiency and fast response times in power conversion.
  • Flexible Memory Options: With 64 KB of Flash memory, this device can store multiple firmware and parameter sets, enabling easy updates and customization for specific applications.
  • Robust Communication: The device includes a variety of communication interfaces such as PMBus, SPI, and I2C, allowing for seamless integration with other system components and facilitating real-time monitoring and control.
  • Advanced Control: The UCD3138064RGCR features multiple PWM outputs, ADC inputs, and GPIOs, providing versatile control options for a wide range of power topologies.
  • Protection Features: Built-in safety features include overcurrent, overvoltage, undervoltage, and overtemperature protections, ensuring the longevity and reliability of the power supply system.

Applications

The UCD3138064RGCR is ideal for various applications, including:

  • Server and Telecom Power Supplies
  • Industrial Power Systems
  • Power Distribution Units
  • Renewable Energy Systems
  • DC-DC Converters

Package and Quality

Encased in a VQFN (Very-thin Quad Flat No-leads) package, the UCD3138064RGCR offers a compact footprint for space-constrained applications. The device is manufactured by Texas Instruments under strict quality control standards, ensuring high performance and reliability for critical power management tasks.

With its robust feature set and flexible design, the UCD3138064RGCR is a top choice for designers looking to optimize their power supply systems for performance and efficiency.

You May Also Be Interested in

Analog Devices Inc.
ISOLATED FLYBACK CONTROLLER W/SR
Need more? Email Us
Lattice Semiconductor Corporation
IC PWR MANAGER ISP 6-12V 48TQFP
Need more? Email Us
ON Semiconductor
IC SECONDARY SIDE CONTROLLER SOT
Lowest to $3.2617
ON Semiconductor
Secondary Side Post Regulator for AC/DC and DC/DC Multiple Output Converters
Lowest to $3.2617
Analog Devices Inc.
ISOLATED FLYBACK CONTROLLER W/LI
Lowest to $7.5780
Diodes Incorporated
IC SECONDARY SIDE CTRLR SOT26
Lowest to $0.2669
Diodes Incorporated
MOSFET N-CH 5V 8-SO
Lowest to $0.3269
Renesas Electronics America
High-Efficiency, Triple-Output System Power Supply Controller | IC PWR SUPPLY CTRLR 28TQFN
Lowest to $7.3146
Texas Instruments
Processor Supervisor 1.25V 3 Open Drain 6-Pin SOT-23 T/R / Simple Power Sequencer | IC PWR SUPPLY SEQUENCER SOT23-6
Lowest to $0.7128

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.8016
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $31.0253 $62.0506
4+ $25.4567 $101.8268
7+ $24.6611 $172.6277
9+ $23.8656 $214.7904
11+ $23.0701 $253.7711
15+ $20.6835 $310.2525
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,011 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess