EN
  • EN
  • DE

UCD3138064RGZT

Part No UCD3138064RGZT
Manufacturer Texas Instruments
Catalog PMIC - Power Supply Controllers, Monitors
Description UCD3138064 Highly Integrated Digital Controller for Isolated Power With 64-kB Program Flash Memory | IC DGTL PWR CTRLR 48VQFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel
Status Obsolete
Applications Digital Power Controller
Supply Voltage (V) 3V ~ 3.6V
Temperature Range - Operating -40°C ~ 125°C
Mounting Style SMD
Manufacturer Package 48-VFQFN Exposed Pad
Supplier Device Package 48-VQFN (7x7)
Manufacturer Pack Quantity 1
MSL Level 3 (168 Hours)
Win Source Part Number 1276604-UCD3138064RGZT
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian UCD3138064RGZT CAD Model

Description

Product Overview: UCD3138064RGZT by Texas Instruments

The UCD3138064RGZT is a sophisticated digital power controller developed by Texas Instruments, a leader in the semiconductor industry. This device is part of TI's UCD series, designed to offer advanced control for a wide range of power supply systems. It is specifically engineered to meet the demands of modern power conversion applications that require high efficiency, precision, and reliability.

Key Features

  • Integrated Digital Engine: At the core of the UCD3138064RGZT is a powerful digital signal processor (DSP) that enables precise control over power conversion processes. This integrated DSP allows for complex algorithms to be implemented for superior performance and flexibility.
  • Memory and Processing: The device is equipped with 64KB of Flash memory for robust firmware storage and 10KB of SRAM, ensuring smooth operation and data handling.
  • Configurability: Users can configure the UCD3138064RGZT via an intuitive graphical user interface (GUI), which simplifies the design process and accelerates time to market.
  • Communication Protocols: It supports multiple communication protocols, including PMBus and I2C, allowing for seamless integration into existing systems and easy monitoring and control.
  • Highly Integrated: The device integrates multiple functions such as voltage regulation, power sequencing, and margining, minimizing the need for external components and reducing system complexity.

Applications

The UCD3138064RGZT is versatile and can be used across various applications, including:

  • Telecommunications infrastructure
  • Data centers and servers
  • Industrial power systems
  • Networking equipment

Environmental and Quality Certifications

Texas Instruments is committed to environmental stewardship and quality. The UCD3138064RGZT complies with RoHS standards, ensuring that it is free from hazardous substances. It is also designed to meet or exceed industry standards for reliability and performance.

With its robust feature set and flexible configurability, the UCD3138064RGZT from Texas Instruments stands as a top-tier solution for your power control needs, delivering the performance, efficiency, and reliability required for today's demanding electronic systems.

You May Also Be Interested in

Renesas Electronics America
IC VOLT MONITOR PRECISION 24QFN
Need more? Email Us
Lattice Semiconductor Corporation
IC PWR MANAGER ISP 6-12V 48TQFP
Need more? Email Us
ON Semiconductor
Secondary Side Post Regulator for AC/DC and DC/DC Multiple Output Converters
Lowest to $3.2617
Lattice Semiconductor Corporation
IC PWR MANAGER ISP 6-12V 48TQFP
Lowest to $82.7465
Texas Instruments
Processor Supervisor 1.25V 3 Open Drain 6-Pin SOT-23 T/R / Simple Power Sequencer | IC PWR SUPPLY SEQUENCER SOT23-6
Lowest to $0.7128
Diodes Incorporated
IC SECONDARY SIDE CTRLR SOT26
Lowest to $0.2669
Diodes Incorporated
MOSFET N-CH 5V 8-SO
Lowest to $0.3269
Analog Devices Inc.
IC SEQUENCER/SUPERVISOR 48TQFP
Lowest to $30.7464
ON Semiconductor
IC SECONDARY SIDE CONTROLLER SOT
Lowest to $3.2617

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.8016
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $28.8718 $57.7436
5+ $23.6897 $118.4485
7+ $22.9494 $160.6458
10+ $22.2091 $222.0910
12+ $21.4688 $257.6256
16+ $19.2479 $307.9664
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,000 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess