EN
  • EN
  • DE

UCD3138RGCR

Part No UCD3138RGCR
Manufacturer Texas Instruments
Catalog PMIC - Power Supply Controllers, Monitors
Description IC DGTL PWR CTRLR 64VQFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Applications Digital Power Controller
Supply Voltage - Operating 3 V to 3.6 V
Operating Supply Current 100mA
Temperature Range - Operating -40°C to 125°C
Mounting SMD (SMT)
Case / Package 64-VQFN (9x9)
Win Source Part Number 139126-UCD3138RGCR
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian UCD3138RGCR CAD Model

Description

The UCD3138RGCR is a highly integrated, programmable and flexible digital power controller designed by Texas Instruments (TI), one of the leading semiconductor companies. This advanced product is part of the UCD3138 series, which is renowned for its precision in managing and controlling power supplies.

Key Features

  • Programmable Control: The UCD3138RGCR offers a fully programmable control structure that enables extensive flexibility to address the specific demands of various power supply applications.
  • High Performance: With a high-speed 32-bit processor core (ARM Cortex-M3), this controller ensures rapid and efficient handling of complex algorithms and control loops.
  • Multiple Communication Ports: It includes multiple communication ports, such as PMBus and UART, which facilitate easy interfacing with other system components and enable seamless system monitoring and updates.
  • Robust Protection Features: This device incorporates a range of protection features to safeguard the system against over-current, over-voltage, under-voltage, and over-temperature conditions.
  • Integrated Power Drivers: The UCD3138RGCR integrates power drivers for both high-side and low-side MOSFETs, which simplifies the design and reduces external component count.

Applications

The UCD3138RGCR is ideally suited for a wide range of power conversion applications, including:

  • AC/DC Power Supplies
  • Isolated DC/DC Converters
  • LED Lighting
  • Telecom and Datacom Power
  • Renewable Energy Systems

Technical Specifications

At the heart of the UCD3138RGCR is a 32-bit digital signal processor that operates at a frequency of up to 60 MHz. It is housed in a compact 64-pin VQFN package, making it suitable for space-constrained applications. The device operates over a wide temperature range from -40°C to +125°C, ensuring reliability across various environmental conditions.

Quality and Reliability

As with all Texas Instruments products, the UCD3138RGCR is manufactured to the highest quality standards, ensuring both robustness and longevity in the field. TI provides comprehensive technical support and documentation, making the integration of the UCD3138RGCR into your design a seamless process.

You May Also Be Interested in

Renesas Electronics America
IC VOLT MONITOR PRECISION 16WLCS
Lowest to $12.7410
Texas Instruments
INA226AIDGSRG4 Texas Instruments Current & Power Monitors & Regulators 36V 16-bit ultra-p r ecise i2c output cu datasheet, inventory, & pricing.
Lowest to $0.5940
Analog Devices Inc.
ISOLATED FLYBACK CONTROLLER W/SR
Need more? Email Us
Intel
IC CONTROLLER HOT SWAP 14SOIC
Lowest to $6.0698
Renesas Electronics America
IC PWR MONITOR 16QFN
Lowest to $2.6396
Lattice Semiconductor Corporation
IC PWR MANAGER ISP 6-12V 48TQFP
Need more? Email Us
Renesas Electronics America
IC VOLT MONITOR PRECISION 16WLCS
Need more? Email Us
Renesas Electronics America
IC VOLT MONITOR PRECISION 24QFN
Need more? Email Us
ON Semiconductor
LLC SR CONTROLLER
Lowest to $0.9196

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.8016
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $16.6026 $66.4104
8+ $13.6227 $108.9816
12+ $13.1970 $158.3640
16+ $12.7713 $204.3408
21+ $12.3456 $259.2576
28+ $11.0684 $309.9152
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,270 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess